DIODES Incorporated 18V 500MW Zener Diode DDZ9705-7

Description
DIODE ZENER 18V 500MW SOD123 Product overview: DDZ9705-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9705-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 18V 500MW SOD123 Product overview: DDZ9705-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9705-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 500MW Zener Diode - 287-DDZ9705-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 500MW Zener Diode
287-DDZ9705-7
18V 500MW Zener Diode 287-DDZ9705-7
DIODE ZENER 18V 500MW SOD123 Product overview: DDZ9705-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9705-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 500MW SOD123 Product overview: DDZ9705-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9705-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - DDZ9705DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9705DICT-ND
Single Zener Diodes DDZ9705DICT-ND
Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - DDZ9705DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9705DITR-ND
Single Zener Diodes DDZ9705DITR-ND
Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - DDZ9705DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9705DIDKR-ND
Single Zener Diodes DDZ9705DIDKR-ND
Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - DDZ9705-7 - 080407-DDZ9705-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ9705-7
080407-DDZ9705-7
Diodes - Zener - Single - DDZ9705-7 080407-DDZ9705-7
Manufacturer: Diodes Incorporated Win Source Part Number: 080407-DDZ9705-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 13.6V Voltage - Zener (Nom) (Vz): 18V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 080407-DDZ9705-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 13.6V
Voltage - Zener (Nom) (Vz): 18V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9705-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9705-7
Discrete Semiconductor Products - Diodes - Zener DDZ9705-7
DIODE ZENER 18V 500MW SOD123

DIODE ZENER 18V 500MW SOD123

Supplier's Site
Single Zener Diodes - DDZ9705-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ9705-7
Single Zener Diodes DDZ9705-7
DIODE ZENER 18V 500MW SOD123

DIODE ZENER 18V 500MW SOD123

Supplier's Site Datasheet
DIODE ZENER 18V 500MW SOD123 - 233-DDZ9705-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 18V 500MW SOD123
233-DDZ9705-7
DIODE ZENER 18V 500MW SOD123 233-DDZ9705-7
DIODE ZENER 18V 500MW SOD123

DIODE ZENER 18V 500MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DDZ9705-7 DDZ9705DICT-ND 080407-DDZ9705-7 DDZ9705-7 DDZ9705-7 233-DDZ9705-7
Product Name 18V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - DDZ9705-7 Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes DIODE ZENER 18V 500MW SOD123
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS
VZ 18 volts 18 volts 18 volts 18 volts 18 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data