Manufacturer: Diodes Incorporated
Win Source Part Number: 014077-DDZ9704-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 12.9V
Voltage - Zener (Nom) (Vz): 17V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Zener Diode 17V 500mW ±5% Surface Mount SOD-123
Zener Diode 17V 500mW ±5% Surface Mount SOD-123
Zener Diode 17V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 17V 500MW SOD123 Product overview: DDZ9704-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 17V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 17V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9704-7 can be used for catalog matching and distributor lookup.
Zener Diodes ZENER DIODE SOD-123 500MW 17V
DIODE ZENER 17V 500MW SOD123
DIODE ZENER 17V 500MW SOD123
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 014077-DDZ9704-7 | DDZ9704DITR-ND | 287-DDZ9704-7 | DDZ9704-7 | DDZ9704-7 | DDZ9704-7 |
| Product Name | Diodes - Zener - Single - DDZ9704-7 | Single Zener Diodes | 17V 500MW Zener Diode | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 17 volts | 17 volts | 17 volts | 17 volts | ||
| PD | 500 milliwatts | 500 milliwatts |