DIODES Incorporated Single Zener Diodes DDZ9703S-7

Description
DIODE ZENER 16V 200MW SOD323
Request a Quote Datasheet
Description
DIODE ZENER 16V 200MW SOD323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-DDZ9703S-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ9703S-7CT-ND
Single Zener Diodes 31-DDZ9703S-7CT-ND
DIODE ZENER 16V 200MW SOD323

DIODE ZENER 16V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 31-DDZ9703S-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ9703S-7DKR-ND
Single Zener Diodes 31-DDZ9703S-7DKR-ND
DIODE ZENER 16V 200MW SOD323

DIODE ZENER 16V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 31-DDZ9703S-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ9703S-7TR-ND
Single Zener Diodes 31-DDZ9703S-7TR-ND
Zener Diode 16V 200mW ±5% Surface Mount SOD-323

Zener Diode 16V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1153438-DDZ9703S-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1153438-DDZ9703S-7
Discrete Semiconductor Products - Diodes - Zener - Single 1153438-DDZ9703S-7
Win Source Part Number: 1153438-DDZ9703S-7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 12.1 V Voltage - Zener (Nom) (Vz): 16 V Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DDZ9703S7; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Base Product Number: DDZ9703

Win Source Part Number: 1153438-DDZ9703S-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 12.1 V
Voltage - Zener (Nom) (Vz): 16 V
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DDZ9703S7;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Base Product Number: DDZ9703

Buy Now Datasheet
16V 200MW Zener Diode - 287-DDZ9703S-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16V 200MW Zener Diode
287-DDZ9703S-7
16V 200MW Zener Diode 287-DDZ9703S-7
DIODE ZENER 16V 200MW SOD323 Product overview: DDZ9703S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9703S-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 16V 200MW SOD323 Product overview: DDZ9703S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 16V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 16V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9703S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZ9703S-7
Zener Diodes DDZ9703S-7
Zener Diodes 200MW 16V

Zener Diodes 200MW 16V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9703S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9703S-7
Discrete Semiconductor Products - Diodes - Zener DDZ9703S-7
DIODE ZENER 16V 200MW SOD323

DIODE ZENER 16V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-DDZ9703S-7CT-ND 1153438-DDZ9703S-7 287-DDZ9703S-7 DDZ9703S-7 DDZ9703S-7
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single 16V 200MW Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOD-323; SC-76, SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323
VZ 16 volts 16 volts 16 volts
IR 0.0500 mA 50 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B62J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 1219534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details