DIODE ZENER 15V 150MW SOD523 Product overview: DDZ9702T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9702T-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 000571-DDZ9702T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 11.4V
Voltage - Zener (Nom) (Vz): 15V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Zener Diode 15V 150mW ±5% Surface Mount SOD-523
Zener Diode 15V 150mW ±5% Surface Mount SOD-523
Zener Diode 15V 150mW ±5% Surface Mount SOD-523
DIODE ZENER 15V 150MW SOD523
ZENER DIODE, 15V, 0.15W, SOD-523; Zener Voltage Vz Typ:15V; Power Dissipation Pd:150mW; Diode Case Style:SOD-523; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive Qualification RoHS Compliant: Yes
DIODE ZENER 15V 150MW SOD523
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-DDZ9702T-7 | 000571-DDZ9702T-7 | DDZ9702T-7DIDKR-ND | DDZ9702T-7 | DDZ9702T-7 | 07AH3697 | DDZ9702T-7 |
| Product Name | 15V 150MW Zener Diode | Diodes - Zener - Single - DDZ9702T-7 | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 15V, 0.15W, Sod-523; Zener Voltage Vz Typ Diodes Inc. | Single Zener Diodes |
| Package | Tape & Reel (TR) | SOD-523; SOD-523 | SOD-523; SOD-523-2 | SOD-523; SOD-523 | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | |
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 15 volts | 15 volts | 15 volts | 15 volts | 15 volts | ||
| PD | 150 milliwatts | 150 milliwatts | 150 milliwatts |