DIODES Incorporated Single Zener Diodes DDZ9702S-7

Description
Zener Diode 15V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 15V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZ9702SDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9702SDITR-ND
Single Zener Diodes DDZ9702SDITR-ND
Zener Diode 15V 200mW ±5% Surface Mount SOD-323

Zener Diode 15V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - DDZ9702SDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9702SDIDKR-ND
Single Zener Diodes DDZ9702SDIDKR-ND
Zener Diode 15V 200mW ±5% Surface Mount SOD-323

Zener Diode 15V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - DDZ9702SDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9702SDICT-ND
Single Zener Diodes DDZ9702SDICT-ND
Zener Diode 15V 200mW ±5% Surface Mount SOD-323

Zener Diode 15V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
15V 200MW Zener Diode - 287-DDZ9702S-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 200MW Zener Diode
287-DDZ9702S-7
15V 200MW Zener Diode 287-DDZ9702S-7
DIODE ZENER 15V 200MW SOD323 Product overview: DDZ9702S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9702S-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 200MW SOD323 Product overview: DDZ9702S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9702S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DDZ9702S-7 - 014076-DDZ9702S-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ9702S-7
014076-DDZ9702S-7
Diodes - Zener - Single - DDZ9702S-7 014076-DDZ9702S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014076-DDZ9702S-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 11.4V Voltage - Zener (Nom) (Vz): 15V Family Name: DDZ9702S Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): DDZ9702S-13; DDZ9702S; BZX384B15-V-G-08; Introduction Date: October 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014076-DDZ9702S-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 11.4V
Voltage - Zener (Nom) (Vz): 15V
Family Name: DDZ9702S
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): DDZ9702S-13; DDZ9702S; BZX384B15-V-G-08;
Introduction Date: October 14, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode, Zener, 15V, 200Mw, Sod323; Zener Voltage Nom Diodes Inc. - 82T8884 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 15V, 200Mw, Sod323; Zener Voltage Nom Diodes Inc.
82T8884
Diode, Zener, 15V, 200Mw, Sod323; Zener Voltage Nom Diodes Inc. 82T8884
DIODE, ZENER, 15V, 200MW, SOD323; Zener Voltage Nom:15V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 15V, 200MW, SOD323; Zener Voltage Nom:15V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DDZ9702S-7
Zener Diodes DDZ9702S-7
Zener Diodes 200MW 15V LF

Zener Diodes 200MW 15V LF

Buy Now Datasheet
Single Zener Diodes - DDZ9702S-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ9702S-7
Single Zener Diodes DDZ9702S-7
DIODE ZENER 15V 200MW SOD323

DIODE ZENER 15V 200MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9702S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9702S-7
Discrete Semiconductor Products - Diodes - Zener DDZ9702S-7
DIODE ZENER 15V 200MW SOD323

DIODE ZENER 15V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZ9702SDITR-ND 287-DDZ9702S-7 014076-DDZ9702S-7 82T8884 DDZ9702S-7 DDZ9702S-7 DDZ9702S-7
Product Name Single Zener Diodes 15V 200MW Zener Diode Diodes - Zener - Single - DDZ9702S-7 Diode, Zener, 15V, 200Mw, Sod323; Zener Voltage Nom Diodes Inc. Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323
RoHS Compliant RoHS RoHS
VZ 15 volts 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C7V5,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1660424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details