DIODES Incorporated 15V 500MW Zener Diode DDZ9702Q-7

Description
DIODE ZENER 15V 500MW SOD123 Product overview: DDZ9702Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9702Q-7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE ZENER 15V 500MW SOD123 Product overview: DDZ9702Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9702Q-7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DDZ9702Q-7 is a single Zener diode from Diodes Incorporated, designed for surface mount applications in the SOD-123 package. It features a nominal Zener voltage of 15 V and a maximum reverse leakage current of 50 nA at 11.4 V. The diode can handle a maximum power dissipation of 500 mW and operates within a temperature range of -65°C to +150°C. It is suitable for low bias and portable battery-powered applications, with a low test current specification of 50 µA. The device is fully RoHS compliant, lead-free, and halogen-free, making it an environmentally friendly choice. Additionally, it is AEC-Q101 qualified, indicating its suitability for automotive applications. The product is available in tape and reel packaging, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The DDZ9702Q-7 is a single Zener diode from Diodes Incorporated, designed for surface mount applications in the SOD-123 package. It features a nominal Zener voltage of 15 V and a maximum reverse leakage current of 50 nA at 11.4 V. The diode can handle a maximum power dissipation of 500 mW and operates within a temperature range of -65°C to +150°C. It is suitable for low bias and portable battery-powered applications, with a low test current specification of 50 µA. The device is fully RoHS compliant, lead-free, and halogen-free, making it an environmentally friendly choice. Additionally, it is AEC-Q101 qualified, indicating its suitability for automotive applications. The product is available in tape and reel packaging, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15V 500MW Zener Diode
287-DDZ9702Q-7
15V 500MW Zener Diode 287-DDZ9702Q-7
DIODE ZENER 15V 500MW SOD123 Product overview: DDZ9702Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9702Q-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 15V 500MW SOD123 Product overview: DDZ9702Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9702Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367649-DDZ9702Q-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367649-DDZ9702Q-7
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367649-DDZ9702Q-7
Win Source Part Number: 1367649-DDZ9702Q-7 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: DDZ9702 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 11.4 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 15 V

Win Source Part Number: 1367649-DDZ9702Q-7
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: DDZ9702
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 11.4 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 15 V

Buy Now Datasheet
Single Zener Diodes - 31-DDZ9702Q-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ9702Q-7DKR-ND
Single Zener Diodes 31-DDZ9702Q-7DKR-ND
DIODE ZENER 15V 500MW SOD123

DIODE ZENER 15V 500MW SOD123

Buy Now Datasheet
Single Zener Diodes - 31-DDZ9702Q-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ9702Q-7TR-ND
Single Zener Diodes 31-DDZ9702Q-7TR-ND
Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Zener Diode 15V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 31-DDZ9702Q-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ9702Q-7CT-ND
Single Zener Diodes 31-DDZ9702Q-7CT-ND
DIODE ZENER 15V 500MW SOD123

DIODE ZENER 15V 500MW SOD123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZ9702Q-7
Zener Diodes DDZ9702Q-7
Zener Diodes 500mW 3.3Vz 0.05mA 0.5uA Zener Diode

Zener Diodes 500mW 3.3Vz 0.05mA 0.5uA Zener Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9702Q-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9702Q-7
Discrete Semiconductor Products - Diodes - Zener DDZ9702Q-7
DIODE ZENER 15V 500MW SOD123

DIODE ZENER 15V 500MW SOD123

Supplier's Site
Single Zener Diodes - DDZ9702Q-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ9702Q-7
Single Zener Diodes DDZ9702Q-7
DIODE ZENER 15V 500MW SOD123

DIODE ZENER 15V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DDZ9702Q-7 1367649-DDZ9702Q-7 31-DDZ9702Q-7DKR-ND DDZ9702Q-7 DDZ9702Q-7 DDZ9702Q-7
Product Name 15V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 15 volts 15 volts 15 volts 15 volts
PD 500 milliwatts
Unlock Full Specs
to access all available technical data