DIODES Incorporated Single Zener Diodes DDZ9700S-7

Description
DIODE ZENER 13V 200MW SOD323
Request a Quote Datasheet
Description
DIODE ZENER 13V 200MW SOD323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-DDZ9700S-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ9700S-7DKR-ND
Single Zener Diodes 31-DDZ9700S-7DKR-ND
DIODE ZENER 13V 200MW SOD323

DIODE ZENER 13V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 31-DDZ9700S-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ9700S-7TR-ND
Single Zener Diodes 31-DDZ9700S-7TR-ND
Zener Diode 13V 200mW ±5% Surface Mount SOD-323

Zener Diode 13V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - 31-DDZ9700S-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ9700S-7CT-ND
Single Zener Diodes 31-DDZ9700S-7CT-ND
DIODE ZENER 13V 200MW SOD323

DIODE ZENER 13V 200MW SOD323

Buy Now Datasheet
13V 200MW Zener Diode - 287-DDZ9700S-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 200MW Zener Diode
287-DDZ9700S-7
13V 200MW Zener Diode 287-DDZ9700S-7
DIODE ZENER 13V 200MW SOD323 Product overview: DDZ9700S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9700S-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 200MW SOD323 Product overview: DDZ9700S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9700S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DDZ9700S-7 - 014072-DDZ9700S-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ9700S-7
014072-DDZ9700S-7
Diodes - Zener - Single - DDZ9700S-7 014072-DDZ9700S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014072-DDZ9700S-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 9.8V Voltage - Zener (Nom) (Vz): 13V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014072-DDZ9700S-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 9.8V
Voltage - Zener (Nom) (Vz): 13V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9700S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9700S-7
Discrete Semiconductor Products - Diodes - Zener DDZ9700S-7
DIODE ZENER 13V 200MW SOD323

DIODE ZENER 13V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-DDZ9700S-7DKR-ND 287-DDZ9700S-7 014072-DDZ9700S-7 DDZ9700S-7
Product Name Single Zener Diodes 13V 200MW Zener Diode Diodes - Zener - Single - DDZ9700S-7 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323
RoHS Compliant RoHS
VZ 13 volts 13 volts 13 volts
Unlock Full Specs
to access all available technical data