DIODES Incorporated Single Zener Diodes DDZ9700Q-7

Description
Zener Diode 13V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 13V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZ9700Q-7-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9700Q-7-ND
Single Zener Diodes DDZ9700Q-7-ND
Zener Diode 13V 500mW ±5% Surface Mount SOD-123

Zener Diode 13V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - DDZ9700Q-7 - 868308-DDZ9700Q-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ9700Q-7
868308-DDZ9700Q-7
Diodes - Zener - Single - DDZ9700Q-7 868308-DDZ9700Q-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868308-DDZ9700Q-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 13 V 500 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: DDZ9700 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Diodes Incorporated
Win Source Part Number: 868308-DDZ9700Q-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 13 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: DDZ9700
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Singapore, Singapore
13V 500MW Zener Diode
287-DDZ9700Q-7
13V 500MW Zener Diode 287-DDZ9700Q-7
DIODE ZENER 13V 500MW SOD123 Product overview: DDZ9700Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9700Q-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 500MW SOD123 Product overview: DDZ9700Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9700Q-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZ9700Q-7
Zener Diodes DDZ9700Q-7
Zener Diodes Zener Diode

Zener Diodes Zener Diode

Buy Now Datasheet
Single Zener Diodes - DDZ9700Q-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ9700Q-7
Single Zener Diodes DDZ9700Q-7
DIODE ZENER 13V 500MW SOD123

DIODE ZENER 13V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9700Q-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9700Q-7
Discrete Semiconductor Products - Diodes - Zener DDZ9700Q-7
DIODE ZENER 13V 500MW SOD123

DIODE ZENER 13V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZ9700Q-7-ND 868308-DDZ9700Q-7 287-DDZ9700Q-7 DDZ9700Q-7 DDZ9700Q-7 DDZ9700Q-7
Product Name Single Zener Diodes Diodes - Zener - Single - DDZ9700Q-7 13V 500MW Zener Diode Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 13 volts 13 volts 13 volts
Unlock Full Specs
to access all available technical data