DIODES Incorporated 12V 150MW Zener Diode DDZ9699T-7

Description
DIODE ZENER 12V 150MW SOD523 Product overview: DDZ9699T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9699T-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 12V 150MW SOD523 Product overview: DDZ9699T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9699T-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12V 150MW Zener Diode - 287-DDZ9699T-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 150MW Zener Diode
287-DDZ9699T-7
12V 150MW Zener Diode 287-DDZ9699T-7
DIODE ZENER 12V 150MW SOD523 Product overview: DDZ9699T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9699T-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 150MW SOD523 Product overview: DDZ9699T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9699T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-DDZ9699T-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ9699T-7TR-ND
Single Zener Diodes 31-DDZ9699T-7TR-ND
Zener Diode 12V 150mW ±5% Surface Mount SOD-523

Zener Diode 12V 150mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 31-DDZ9699T-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ9699T-7DKR-ND
Single Zener Diodes 31-DDZ9699T-7DKR-ND
DIODE ZENER 12V 150MW SOD523

DIODE ZENER 12V 150MW SOD523

Buy Now Datasheet
Single Zener Diodes - 31-DDZ9699T-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ9699T-7CT-ND
Single Zener Diodes 31-DDZ9699T-7CT-ND
DIODE ZENER 12V 150MW SOD523

DIODE ZENER 12V 150MW SOD523

Buy Now Datasheet
Diodes - Zener - Single - DDZ9699T-7 - 118990-DDZ9699T-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ9699T-7
118990-DDZ9699T-7
Diodes - Zener - Single - DDZ9699T-7 118990-DDZ9699T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 118990-DDZ9699T-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 118990-DDZ9699T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZ9699T-7
Zener Diodes DDZ9699T-7
Zener Diodes 150MW 12V

Zener Diodes 150MW 12V

Buy Now Datasheet
Single Zener Diodes - DDZ9699T-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ9699T-7
Single Zener Diodes DDZ9699T-7
DIODE ZENER 12V 150MW SOD523

DIODE ZENER 12V 150MW SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9699T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9699T-7
Discrete Semiconductor Products - Diodes - Zener DDZ9699T-7
DIODE ZENER 12V 150MW SOD523

DIODE ZENER 12V 150MW SOD523

Supplier's Site
DIODE ZENER 12V 150MW SOD523 - 233-DDZ9699T-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 12V 150MW SOD523
233-DDZ9699T-7
DIODE ZENER 12V 150MW SOD523 233-DDZ9699T-7
DIODE ZENER 12V 150MW SOD523

DIODE ZENER 12V 150MW SOD523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DDZ9699T-7 31-DDZ9699T-7TR-ND 118990-DDZ9699T-7 DDZ9699T-7 DDZ9699T-7 DDZ9699T-7 233-DDZ9699T-7
Product Name 12V 150MW Zener Diode Single Zener Diodes Diodes - Zener - Single - DDZ9699T-7 Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 12V 150MW SOD523
Package Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SOD-523-2 SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SC-79, SOD-523
RoHS Compliant RoHS RoHS
VZ 12 volts 12 volts 12 volts 12 volts 12 volts
PD 150 milliwatts 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4746A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
6 suppliers
Zener Diodes - 1219482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4486US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details