DIODES Incorporated Diodes - Zener - Single - DDZ9699-7 DDZ9699-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 000570-DDZ9699-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Family Name: DDZ9699 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ4699-E3-08; MMSZ4699-TP-HF; MMSZ4699-V_R2_00001; Introduction Date: September 18, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 000570-DDZ9699-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Family Name: DDZ9699 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ4699-E3-08; MMSZ4699-TP-HF; MMSZ4699-V_R2_00001; Introduction Date: September 18, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DDZ9699-7 - 000570-DDZ9699-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ9699-7
000570-DDZ9699-7
Diodes - Zener - Single - DDZ9699-7 000570-DDZ9699-7
Manufacturer: Diodes Incorporated Win Source Part Number: 000570-DDZ9699-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 9.1V Voltage - Zener (Nom) (Vz): 12V Family Name: DDZ9699 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ4699-E3-08; MMSZ4699-TP-HF; MMSZ4699-V_R2_00001; Introduction Date: September 18, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 000570-DDZ9699-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 9.1V
Voltage - Zener (Nom) (Vz): 12V
Family Name: DDZ9699
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ4699-E3-08; MMSZ4699-TP-HF; MMSZ4699-V_R2_00001;
Introduction Date: September 18, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - DDZ9699DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9699DITR-ND
Single Zener Diodes DDZ9699DITR-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - DDZ9699DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9699DICT-ND
Single Zener Diodes DDZ9699DICT-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - DDZ9699DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9699DIDKR-ND
Single Zener Diodes DDZ9699DIDKR-ND
Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Zener Diode 12V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
12V 500MW Zener Diode - 287-DDZ9699-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 500MW Zener Diode
287-DDZ9699-7
12V 500MW Zener Diode 287-DDZ9699-7
DIODE ZENER 12V 500MW SOD123 Product overview: DDZ9699-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9699-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 500MW SOD123 Product overview: DDZ9699-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9699-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - DDZ9699-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ9699-7
Single Zener Diodes DDZ9699-7
DIODE ZENER 12V 500MW SOD123

DIODE ZENER 12V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9699-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9699-7
Discrete Semiconductor Products - Diodes - Zener DDZ9699-7
DIODE ZENER 12V 500MW SOD123

DIODE ZENER 12V 500MW SOD123

Supplier's Site
Diode Zener Single 12V 5% 500mW Automotive 2-Pin SOD-123 T/R - 233-DDZ9699-7 - Utmel Electronic Limited
Hong Kong, China
Diode Zener Single 12V 5% 500mW Automotive 2-Pin SOD-123 T/R
233-DDZ9699-7
Diode Zener Single 12V 5% 500mW Automotive 2-Pin SOD-123 T/R 233-DDZ9699-7
Diode Zener Single 12V 5% 500mW Automotive 2-Pin SOD-123 T/R

Diode Zener Single 12V 5% 500mW Automotive 2-Pin SOD-123 T/R

Supplier's Site
Diode, Zener, 12V, 500Mw, Sod123; Zener Voltage Nom Diodes Inc. - 82T8882 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 12V, 500Mw, Sod123; Zener Voltage Nom Diodes Inc.
82T8882
Diode, Zener, 12V, 500Mw, Sod123; Zener Voltage Nom Diodes Inc. 82T8882
DIODE, ZENER, 12V, 500MW, SOD123; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 12V, 500MW, SOD123; Zener Voltage Nom:12V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. - 79AH1187 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc.
79AH1187
Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc. 79AH1187
ZENER DIODE SOD123 T&R 3K ROHS COMPLIANT: YES

ZENER DIODE SOD123 T&R 3K ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 000570-DDZ9699-7 DDZ9699DITR-ND 287-DDZ9699-7 DDZ9699-7 DDZ9699-7 233-DDZ9699-7 82T8882 79AH1187
Product Name Diodes - Zener - Single - DDZ9699-7 Single Zener Diodes 12V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode Zener Single 12V 5% 500mW Automotive 2-Pin SOD-123 T/R Diode, Zener, 12V, 500Mw, Sod123; Zener Voltage Nom Diodes Inc. Zener Diode Sod123 T&r 3K Rohs Compliant Diodes Inc.
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 12 volts 12 volts 12 volts 12 volts 12 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data