DIODES Incorporated Single Zener Diodes DDZ9698T-7

Description
Zener Diode 11V 150mW ±5% Surface Mount SOD-523
Request a Quote Datasheet
Description
Zener Diode 11V 150mW ±5% Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 31-DDZ9698T-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ9698T-7TR-ND
Single Zener Diodes 31-DDZ9698T-7TR-ND
Zener Diode 11V 150mW ±5% Surface Mount SOD-523

Zener Diode 11V 150mW ±5% Surface Mount SOD-523

Buy Now Datasheet
Single Zener Diodes - 31-DDZ9698T-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ9698T-7DKR-ND
Single Zener Diodes 31-DDZ9698T-7DKR-ND
DIODE ZENER 11V 150MW SOD523

DIODE ZENER 11V 150MW SOD523

Buy Now Datasheet
Single Zener Diodes - 31-DDZ9698T-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ9698T-7CT-ND
Single Zener Diodes 31-DDZ9698T-7CT-ND
DIODE ZENER 11V 150MW SOD523

DIODE ZENER 11V 150MW SOD523

Buy Now Datasheet
Diodes - Zener - Single - DDZ9698T-7 - 1032808-DDZ9698T-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ9698T-7
1032808-DDZ9698T-7
Diodes - Zener - Single - DDZ9698T-7 1032808-DDZ9698T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1032808-DDZ9698T-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 8.4V Voltage - Zener (Nom) (Vz): 11V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-523 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1032808-DDZ9698T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 8.4V
Voltage - Zener (Nom) (Vz): 11V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
11V 150MW Zener Diode - 287-DDZ9698T-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 150MW Zener Diode
287-DDZ9698T-7
11V 150MW Zener Diode 287-DDZ9698T-7
DIODE ZENER 11V 150MW SOD523 Product overview: DDZ9698T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9698T-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 150MW SOD523 Product overview: DDZ9698T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9698T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE ZENER 11V 150MW SOD523 - 233-DDZ9698T-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 11V 150MW SOD523
233-DDZ9698T-7
DIODE ZENER 11V 150MW SOD523 233-DDZ9698T-7
DIODE ZENER 11V 150MW SOD523

DIODE ZENER 11V 150MW SOD523

Supplier's Site
Single Zener Diodes - DDZ9698T-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ9698T-7
Single Zener Diodes DDZ9698T-7
DIODE ZENER 11V 150MW SOD523

DIODE ZENER 11V 150MW SOD523

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9698T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9698T-7
Discrete Semiconductor Products - Diodes - Zener DDZ9698T-7
DIODE ZENER 11V 150MW SOD523

DIODE ZENER 11V 150MW SOD523

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DDZ9698T-7
Zener Diodes DDZ9698T-7
Zener Diodes 150MW 11V

Zener Diodes 150MW 11V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 31-DDZ9698T-7TR-ND 1032808-DDZ9698T-7 287-DDZ9698T-7 233-DDZ9698T-7 DDZ9698T-7 DDZ9698T-7 DDZ9698T-7
Product Name Single Zener Diodes Diodes - Zener - Single - DDZ9698T-7 11V 150MW Zener Diode DIODE ZENER 11V 150MW SOD523 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-523; SOD-523 Tape & Reel (TR) SOD-523; SC-79, SOD-523 SOD-523; SC-79, SOD-523 SOD-523; SOD-523 SOD-523; SOD-523-2
VZ 11 volts 11 volts 11 volts 11 volts 11 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4474 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52H-C30,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 1221228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details