The DDZ9697Q-7 is a Zener diode from Diodes Incorporated, designed for automotive applications and compliant with AEC-Q101 standards. It features a nominal Zener voltage of 10V and a maximum reverse leakage current of 0.1µA at the specified voltage. The device can dissipate up to 500mW of power when mounted on an FR-4 PCB at a temperature of 75°C. It operates within a temperature range of -65°C to +150°C, making it suitable for a variety of environments. The diode is housed in a SOD-123 package, which is ideal for surface mount applications and supports automated assembly processes. Additionally, it is fully RoHS compliant and free from halogens and antimony, aligning with environmental standards. The product is available in tape and reel packaging, with 3000 units per reel.
DIODE ZENER 10V 500MW SOD123 Product overview: DDZ9697Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9697Q-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 868307-DDZ9697Q-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 10 V 500 mW ±5% Surface Mount SOD-123
Package: Reel - TR
Package: SOD-123
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diode 10V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 10V 500MW SOD123
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-DDZ9697Q-7 | 868307-DDZ9697Q-7 | DDZ9697Q-7-ND | DDZ9697Q-7 | DDZ9697Q-7 |
| Product Name | 10V 500MW Zener Diode | Diodes - Zener - Single - DDZ9697Q-7 | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |