DIODES Incorporated 7.5V 200MW Zener Diode DDZ9693S-7

Description
DIODE ZENER 7.5V 200MW SOD323 Product overview: DDZ9693S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9693S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 7.5V 200MW SOD323 Product overview: DDZ9693S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9693S-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5V 200MW Zener Diode - 287-DDZ9693S-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 200MW Zener Diode
287-DDZ9693S-7
7.5V 200MW Zener Diode 287-DDZ9693S-7
DIODE ZENER 7.5V 200MW SOD323 Product overview: DDZ9693S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9693S-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 200MW SOD323 Product overview: DDZ9693S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9693S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DDZ9693S-7 - 014063-DDZ9693S-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ9693S-7
014063-DDZ9693S-7
Diodes - Zener - Single - DDZ9693S-7 014063-DDZ9693S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014063-DDZ9693S-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 5.7V Voltage - Zener (Nom) (Vz): 7.5V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014063-DDZ9693S-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 5.7V
Voltage - Zener (Nom) (Vz): 7.5V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - DDZ9693SDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9693SDICT-ND
Single Zener Diodes DDZ9693SDICT-ND
Zener Diode 7.5V 200mW ±5% Surface Mount SOD-323

Zener Diode 7.5V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - DDZ9693SDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9693SDITR-ND
Single Zener Diodes DDZ9693SDITR-ND
Zener Diode 7.5V 200mW ±5% Surface Mount SOD-323

Zener Diode 7.5V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - DDZ9693SDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9693SDIDKR-ND
Single Zener Diodes DDZ9693SDIDKR-ND
Zener Diode 7.5V 200mW ±5% Surface Mount SOD-323

Zener Diode 7.5V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - DDZ9693S-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ9693S-7
Single Zener Diodes DDZ9693S-7
DIODE ZENER 7.5V 200MW SOD323

DIODE ZENER 7.5V 200MW SOD323

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9693S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9693S-7
Discrete Semiconductor Products - Diodes - Zener DDZ9693S-7
DIODE ZENER 7.5V 200MW SOD323

DIODE ZENER 7.5V 200MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-DDZ9693S-7 014063-DDZ9693S-7 DDZ9693SDICT-ND DDZ9693S-7 DDZ9693S-7
Product Name 7.5V 200MW Zener Diode Diodes - Zener - Single - DDZ9693S-7 Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323
RoHS Compliant RoHS
VZ 7.5 volts 7.5 volts 7.5 volts 7.5 volts
PD 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data