Manufacturer: Diodes Incorporated
Win Source Part Number: 1167028-DDZ9691T-7
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 150°C
Package: SC-79, SOD-523
Mounting: SMD
Tolerance: ±5%
Power - Max: 150mW
Current - Reverse Leakage @ Vr: 1μA @ 5V
Voltage - Zener (Nom) (Vz): 6.2V
Family Name: DDZ9691T
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.diodes.com
Manufacturer Package: SOD-523
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Alternative Parts (Cross-Reference): BZX584C6V2-02V-GS08;
Introduction Date: September 23, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
DIODE ZENER 6.2V 150MW SOD523 Product overview: DDZ9691T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9691T-7 can be used for catalog matching and distributor lookup.
Zener Diode 6.2V 150mW ±5% Surface Mount SOD-523
DIODE ZENER 6.2V 150MW SOD523
DIODE ZENER 6.2V 150MW SOD523
DIODE ZENER 6.2V 150MW SOD523
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1167028-DDZ9691T-7 | 287-DDZ9691T-7 | 31-DDZ9691T-7TR-ND | DDZ9691T-7 |
| Product Name | Diodes - Zener - Single - DDZ9691T-7 | 6.2V 150MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | |
| IR | 1.00E-3 mA | 1 mA | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Package | Tape & Reel (TR) | SOD-523; SOD-523 |