Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123
Zener Diode 6.2V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 6.2V 500MW SOD123 Product overview: DDZ9691Q-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9691Q-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 916838-DDZ9691Q-13
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 6.2 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: DDZ9691
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: DDZ9691Q-13DITR, DDZ9691Q-13DICT, DDZ9691Q-13DIDKR
Zener Diodes 500mW Zener Diode 0.9Vf Automotive
DIODE ZENER 6.2V 500MW SOD123
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DDZ9691Q-13DIDKR-ND | 287-DDZ9691Q-13 | 916838-DDZ9691Q-13 | DDZ9691Q-13 | DDZ9691Q-13 |
| Product Name | Single Zener Diodes | 6.2V 500MW Zener Diode | Diodes - Zener - Single - DDZ9691Q-13 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 6.2 volts | 6.2 volts |