DIODES Incorporated Single Zener Diodes DDZ9690S-7

Description
Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZ9690S-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9690S-7DIDKR-ND
Single Zener Diodes DDZ9690S-7DIDKR-ND
Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323

Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - DDZ9690S-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9690S-7DITR-ND
Single Zener Diodes DDZ9690S-7DITR-ND
Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323

Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - DDZ9690S-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9690S-7DICT-ND
Single Zener Diodes DDZ9690S-7DICT-ND
Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323

Zener Diode 5.6V 200mW ±5% Surface Mount SOD-323

Buy Now Datasheet
5.6V 200MW Zener Diode - 287-DDZ9690S-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 200MW Zener Diode
287-DDZ9690S-7
5.6V 200MW Zener Diode 287-DDZ9690S-7
DIODE ZENER 5.6V 200MW SOD323 Product overview: DDZ9690S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9690S-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 200MW SOD323 Product overview: DDZ9690S-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9690S-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DDZ9690S-7 - 000565-DDZ9690S-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ9690S-7
000565-DDZ9690S-7
Diodes - Zener - Single - DDZ9690S-7 000565-DDZ9690S-7
Manufacturer: Diodes Incorporated Win Source Part Number: 000565-DDZ9690S-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 4V Voltage - Zener (Nom) (Vz): 5.6V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 000565-DDZ9690S-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 4V
Voltage - Zener (Nom) (Vz): 5.6V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZ9690S-7
Zener Diodes DDZ9690S-7
Zener Diodes 200MW 5.6V

Zener Diodes 200MW 5.6V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9690S-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9690S-7
Discrete Semiconductor Products - Diodes - Zener DDZ9690S-7
DIODE ZENER 5.6V 200MW SOD323

DIODE ZENER 5.6V 200MW SOD323

Supplier's Site
Single Zener Diodes - DDZ9690S-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ9690S-7
Single Zener Diodes DDZ9690S-7
DIODE ZENER 5.6V 200MW SOD323

DIODE ZENER 5.6V 200MW SOD323

Supplier's Site Datasheet
Zener Diodes 200MW 5.6V - 233-DDZ9690S-7 - Utmel Electronic Limited
Hong Kong, China
Zener Diodes 200MW 5.6V
233-DDZ9690S-7
Zener Diodes 200MW 5.6V 233-DDZ9690S-7
Zener Diodes 200MW 5.6V

Zener Diodes 200MW 5.6V

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZ9690S-7DIDKR-ND 287-DDZ9690S-7 000565-DDZ9690S-7 DDZ9690S-7 DDZ9690S-7 DDZ9690S-7 233-DDZ9690S-7
Product Name Single Zener Diodes 5.6V 200MW Zener Diode Diodes - Zener - Single - DDZ9690S-7 Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes 200MW 5.6V
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SOD-323-2 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SC-76, SOD-323; SC-76
RoHS Compliant RoHS RoHS
VZ 5.6 volts 5.6 volts 5.6 volts 5.6 volts 5.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-B8V2,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 1220290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4465 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details