Manufacturer: Diodes Incorporated
Win Source Part Number: 014059-DDZ9689T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 5.1V
Family Name: DDZ9689T
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-523
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): BZT52C5V1KRK; BZT52C5V1KRKG; BZT52C5V1KRSG; BZT52B5V1T-TP-HF;
Introduction Date: September 23, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Zener Diode 5.1V 150mW ±5% Surface Mount SOD-523
Zener Diode 5.1V 150mW ±5% Surface Mount SOD-523
Zener Diode 5.1V 150mW ±5% Surface Mount SOD-523
DIODE ZENER 5.1V 150MW SOD523 Product overview: DDZ9689T-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9689T-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 5.1V 150MW SOD523
DIODE ZENER 5.1V 150MW SOD523
±5% Single 4.85V~5.36V 150mW 5.1V SOD-523 Zener Diodes ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 014059-DDZ9689T-7 | DDZ9689T-7DITR-ND | 287-DDZ9689T-7 | DDZ9689T-7 | DDZ9689T-7 | DDZ9689T-7 | DDZ9689T-7 |
| Product Name | Diodes - Zener - Single - DDZ9689T-7 | Single Zener Diodes | 5.1V 150MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Diodes >> Zener Diodes | Zener Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-523; SOD-523 | Tape & Reel (TR) | SOD-523; SOD-523 | SOD-523; SC-79, SOD-523 | SOD-523 | SOD-523; SOD-523-2 | |
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 volts | ||
| PD | 150 milliwatts | 150 milliwatts | 150 milliwatts |