Win Source Part Number: 1381870-DDZ9686Q-7
Category: Discrete Semiconductor Products>Diodes>Zene
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000 pcs
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 5 µA @ 2 V
Voltage - Zener (Nom) (Vz): 3.9 V
Mounting Type: Surface Mount
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Base Product Number: DDZ9686
Moisture Sensitivity Level (MSL): 1 (Unlimited)
DIODE ZENER 3.9V 500MW SOD123
Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 3.9V 500MW SOD123
DIODE ZENER 3.9V 500MW SOD123 Product overview: DDZ9686Q-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9686Q-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 3.9V 500MW SOD123
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1381870-DDZ9686Q-7 | 31-DDZ9686Q-7CT-ND | 287-DDZ9686Q-7 | DDZ9686Q-7 | DDZ9686Q-7 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Single Zener Diodes | 3.9V 500MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123 | ||
| VZ | 3.9 volts | 3.9 volts | 3.9 volts | ||
| IR | 0.0050 mA | 5 mA | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |