Manufacturer: Diodes Incorporated
Win Source Part Number: 1167025-DDZ9685-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 3.6V 500MW SOD123 Product overview: DDZ9685-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9685-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 3.6V 500MW SOD123
DIODE, ZENER, 3.6V, 500MW, SOD123; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
DIODE ZENER 3.6V 500MW SOD123
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1167025-DDZ9685-7 | DDZ9685-7DIDKR-ND | 287-DDZ9685-7 | DDZ9685-7 | 82T8877 | DDZ9685-7 | DDZ9685-7 |
| Product Name | Diodes - Zener - Single - DDZ9685-7 | Single Zener Diodes | 3.6V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Diode, Zener, 3.6V, 500Mw, Sod123; Zener Voltage Nom Diodes Inc. | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| VZ | 3.6 volts | 3.6 volts | 3.6 volts |