DIODE ZENER 3V 500MW SOD123
DIODE ZENER 3V 500MW SOD123
Zener Diode 3V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 3V 500MW SOD123
DIODE ZENER 3V 500MW SOD123
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-DDZ9683Q-7CT-ND | DDZ9683Q-7 | DDZ9683Q-7 | DDZ9683Q-7 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |