Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 2.7V 500MW SOD123
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | DDZ9682Q-7-ND | DDZ9682Q-7 | DDZ9682Q-7 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |