DIODES Incorporated 2.4V 500MW Zener Diode DDZ9681-7

Description
DIODE ZENER 2.4V 500MW SOD123 Product overview: DDZ9681-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9681-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 2.4V 500MW SOD123 Product overview: DDZ9681-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9681-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.4V 500MW Zener Diode
287-DDZ9681-7
2.4V 500MW Zener Diode 287-DDZ9681-7
DIODE ZENER 2.4V 500MW SOD123 Product overview: DDZ9681-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9681-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 2.4V 500MW SOD123 Product overview: DDZ9681-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.4V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.4V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9681-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DDZ9681-7 - 000559-DDZ9681-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ9681-7
000559-DDZ9681-7
Diodes - Zener - Single - DDZ9681-7 000559-DDZ9681-7
Manufacturer: Diodes Incorporated Win Source Part Number: 000559-DDZ9681-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 000559-DDZ9681-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - DDZ9681-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9681-7DIDKR-ND
Single Zener Diodes DDZ9681-7DIDKR-ND
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - DDZ9681-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9681-7DICT-ND
Single Zener Diodes DDZ9681-7DICT-ND
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - DDZ9681-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9681-7DITR-ND
Single Zener Diodes DDZ9681-7DITR-ND
Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.4V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9681-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9681-7
Discrete Semiconductor Products - Diodes - Zener DDZ9681-7
DIODE ZENER 2.4V 500MW SOD123

DIODE ZENER 2.4V 500MW SOD123

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-DDZ9681-7 000559-DDZ9681-7 DDZ9681-7DIDKR-ND DDZ9681-7
Product Name 2.4V 500MW Zener Diode Diodes - Zener - Single - DDZ9681-7 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 2.4 volts 2.4 volts 2.4 volts
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C36X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 1460570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4478US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details