DIODES Incorporated Single Zener Diodes DDZ9678-7

Description
Zener Diode 1.8V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 1.8V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZ9678DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9678DICT-ND
Single Zener Diodes DDZ9678DICT-ND
Zener Diode 1.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 1.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - DDZ9678DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9678DITR-ND
Single Zener Diodes DDZ9678DITR-ND
Zener Diode 1.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 1.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - DDZ9678DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ9678DIDKR-ND
Single Zener Diodes DDZ9678DIDKR-ND
Zener Diode 1.8V 500mW ±5% Surface Mount SOD-123

Zener Diode 1.8V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - DDZ9678-7 - 014055-DDZ9678-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ9678-7
014055-DDZ9678-7
Diodes - Zener - Single - DDZ9678-7 014055-DDZ9678-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014055-DDZ9678-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 7.5μA @ 1V Voltage - Zener (Nom) (Vz): 1.8V Family Name: DDZ9678 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ4678; MMSZ4678-TP; MMSZ4678-TP-HF; Introduction Date: July 17, 2008 ECCN: EAR99 Country of Origin: China, Japan, Taiwan, United Kingdom Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014055-DDZ9678-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 7.5μA @ 1V
Voltage - Zener (Nom) (Vz): 1.8V
Family Name: DDZ9678
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ4678; MMSZ4678-TP; MMSZ4678-TP-HF;
Introduction Date: July 17, 2008
ECCN: EAR99
Country of Origin: China, Japan, Taiwan, United Kingdom
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1.8V 500MW Zener Diode
287-DDZ9678-7
1.8V 500MW Zener Diode 287-DDZ9678-7
DIODE ZENER 1.8V 500MW SOD123 Product overview: DDZ9678-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9678-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 1.8V 500MW SOD123 Product overview: DDZ9678-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 1.8V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 1.8V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ9678-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Zener Diodes - DDZ9678-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
DDZ9678-7
Diodes >> Zener Diodes DDZ9678-7
±5% Single 1.71V~1.89V 500mW 1.8V SOD-123 Zener Diodes ROHS

±5% Single 1.71V~1.89V 500mW 1.8V SOD-123 Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - DDZ9678-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ9678-7
Single Zener Diodes DDZ9678-7
DIODE ZENER 1.8V 500MW SOD123

DIODE ZENER 1.8V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ9678-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ9678-7
Discrete Semiconductor Products - Diodes - Zener DDZ9678-7
DIODE ZENER 1.8V 500MW SOD123

DIODE ZENER 1.8V 500MW SOD123

Supplier's Site
Diode, Zener, 1.8V, 0.5W, Sod-123; Zener Voltage Nom Diodes Inc. - 23T5577 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 1.8V, 0.5W, Sod-123; Zener Voltage Nom Diodes Inc.
23T5577
Diode, Zener, 1.8V, 0.5W, Sod-123; Zener Voltage Nom Diodes Inc. 23T5577
DIODE, ZENER, 1.8V, 0.5W, SOD-123; Zener Voltage Nom:1.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 1.8V, 0.5W, SOD-123; Zener Voltage Nom:1.8V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DDZ9678-7
Zener Diodes DDZ9678-7
Zener Diodes 500mW 1.8V

Zener Diodes 500mW 1.8V

Buy Now Datasheet
DIODE ZENER 1.8V 500MW SOD123 - 233-DDZ9678-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 1.8V 500MW SOD123
233-DDZ9678-7
DIODE ZENER 1.8V 500MW SOD123 233-DDZ9678-7
DIODE ZENER 1.8V 500MW SOD123

DIODE ZENER 1.8V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZ9678DICT-ND 014055-DDZ9678-7 287-DDZ9678-7 DDZ9678-7 DDZ9678-7 DDZ9678-7 23T5577 DDZ9678-7 233-DDZ9678-7
Product Name Single Zener Diodes Diodes - Zener - Single - DDZ9678-7 1.8V 500MW Zener Diode Diodes >> Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 1.8V, 0.5W, Sod-123; Zener Voltage Nom Diodes Inc. Zener Diodes DIODE ZENER 1.8V 500MW SOD123
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
VZ 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data