DIODES Incorporated Diodes - Zener - Single - DDZ8V2CQ-7 DDZ8V2CQ-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868302-DDZ8V2CQ-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 8.2 V 310 mW ±3% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: DDZ8V2 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 868302-DDZ8V2CQ-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 8.2 V 310 mW ±3% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: DDZ8V2 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DDZ8V2CQ-7 - 868302-DDZ8V2CQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ8V2CQ-7
868302-DDZ8V2CQ-7
Diodes - Zener - Single - DDZ8V2CQ-7 868302-DDZ8V2CQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 868302-DDZ8V2CQ-7 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 150°C Features: Zener Diode 8.2 V 310 mW ±3% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: DDZ8V2 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Diodes Incorporated
Win Source Part Number: 868302-DDZ8V2CQ-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C
Features: Zener Diode 8.2 V 310 mW ±3% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: DDZ8V2
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Singapore, Singapore
8.2V 310MW Zener Diode
287-DDZ8V2CQ-7
8.2V 310MW Zener Diode 287-DDZ8V2CQ-7
DIODE ZENER 8.2V 310MW SOD123 Product overview: DDZ8V2CQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ8V2CQ-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 310MW SOD123 Product overview: DDZ8V2CQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ8V2CQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-DDZ8V2CQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ8V2CQ-7TR-ND
Single Zener Diodes 31-DDZ8V2CQ-7TR-ND
Zener Diode 8.2V 310mW ±3% Surface Mount SOD-123

Zener Diode 8.2V 310mW ±3% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 31-DDZ8V2CQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ8V2CQ-7CT-ND
Single Zener Diodes 31-DDZ8V2CQ-7CT-ND
DIODE ZENER 8.2V 470MW SOD123

DIODE ZENER 8.2V 470MW SOD123

Buy Now Datasheet
Single Zener Diodes - 31-DDZ8V2CQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ8V2CQ-7DKR-ND
Single Zener Diodes 31-DDZ8V2CQ-7DKR-ND
DIODE ZENER 8.2V 470MW SOD123

DIODE ZENER 8.2V 470MW SOD123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ8V2CQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ8V2CQ-7
Discrete Semiconductor Products - Diodes - Zener DDZ8V2CQ-7
DIODE ZENER 8.2V 310MW SOD123

DIODE ZENER 8.2V 310MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DDZ8V2CQ-7
Zener Diodes DDZ8V2CQ-7
Zener Diodes Precision Zener 500mW 8.2Vz 2.549V

Zener Diodes Precision Zener 500mW 8.2Vz 2.549V

Buy Now Datasheet
Single Zener Diodes - DDZ8V2CQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ8V2CQ-7
Single Zener Diodes DDZ8V2CQ-7
DIODE ZENER 8.2V 310MW SOD123

DIODE ZENER 8.2V 310MW SOD123

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 868302-DDZ8V2CQ-7 287-DDZ8V2CQ-7 31-DDZ8V2CQ-7TR-ND DDZ8V2CQ-7 DDZ8V2CQ-7 DDZ8V2CQ-7
Product Name Diodes - Zener - Single - DDZ8V2CQ-7 8.2V 310MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
RoHS Compliant RoHS
VZ 8.2 volts 8.2 volts 8.2 volts
Unlock Full Specs
to access all available technical data