DIODES Incorporated Diodes - Zener - Single - DDZ7V5CS-7 DDZ7V5CS-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014051-DDZ7V5CS-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 6V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014051-DDZ7V5CS-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 6V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DDZ7V5CS-7 - 014051-DDZ7V5CS-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ7V5CS-7
014051-DDZ7V5CS-7
Diodes - Zener - Single - DDZ7V5CS-7 014051-DDZ7V5CS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014051-DDZ7V5CS-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 100nA @ 6V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323 Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014051-DDZ7V5CS-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 6V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 6 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
7.5V 200MW Zener Diode - 287-DDZ7V5CS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 200MW Zener Diode
287-DDZ7V5CS-7
7.5V 200MW Zener Diode 287-DDZ7V5CS-7
DIODE ZENER 7.5V 200MW SOD323 Product overview: DDZ7V5CS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ7V5CS-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 7.5V 200MW SOD323 Product overview: DDZ7V5CS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ7V5CS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-DDZ7V5CS-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ7V5CS-7DKR-ND
Single Zener Diodes 31-DDZ7V5CS-7DKR-ND
DIODE ZENER 7.5V 200MW SOD323

DIODE ZENER 7.5V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 31-DDZ7V5CS-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ7V5CS-7CT-ND
Single Zener Diodes 31-DDZ7V5CS-7CT-ND
DIODE ZENER 7.5V 200MW SOD323

DIODE ZENER 7.5V 200MW SOD323

Buy Now Datasheet
Single Zener Diodes - 31-DDZ7V5CS-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ7V5CS-7TR-ND
Single Zener Diodes 31-DDZ7V5CS-7TR-ND
Zener Diode 7.5V 200mW ±3% Surface Mount SOD-323

Zener Diode 7.5V 200mW ±3% Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ7V5CS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ7V5CS-7
Discrete Semiconductor Products - Diodes - Zener DDZ7V5CS-7
DIODE ZENER 7.5V 200MW SOD323

DIODE ZENER 7.5V 200MW SOD323

Supplier's Site
Single Zener Diodes - DDZ7V5CS-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ7V5CS-7
Single Zener Diodes DDZ7V5CS-7
DIODE ZENER 7.5V 200MW SOD323

DIODE ZENER 7.5V 200MW SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZ7V5CS-7
Zener Diodes DDZ7V5CS-7
Zener Diodes 200MW 7.5V LF

Zener Diodes 200MW 7.5V LF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 014051-DDZ7V5CS-7 287-DDZ7V5CS-7 31-DDZ7V5CS-7DKR-ND DDZ7V5CS-7 DDZ7V5CS-7 DDZ7V5CS-7
Product Name Diodes - Zener - Single - DDZ7V5CS-7 7.5V 200MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323-2
VZ 7.5 volts 7.5 volts 7.5 volts 7.5 volts
ZZT 6 ohms 6 ohms 6 ohms 6 ohms
Unlock Full Specs
to access all available technical data