DIODES Incorporated 7.26V 500MW Zener Diode DDZ7V5BSF-7

Description
DIODE ZENER 7.26V 500MW SOD323F Product overview: DDZ7V5BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.26V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.26V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ7V5BSF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 7.26V 500MW SOD323F Product overview: DDZ7V5BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.26V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.26V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ7V5BSF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.26V 500MW Zener Diode - 287-DDZ7V5BSF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.26V 500MW Zener Diode
287-DDZ7V5BSF-7
7.26V 500MW Zener Diode 287-DDZ7V5BSF-7
DIODE ZENER 7.26V 500MW SOD323F Product overview: DDZ7V5BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.26V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.26V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ7V5BSF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 7.26V 500MW SOD323F Product overview: DDZ7V5BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.26V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.26V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ7V5BSF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 31-DDZ7V5BSF-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
31-DDZ7V5BSF-7TR-ND
Single Zener Diodes 31-DDZ7V5BSF-7TR-ND
Zener Diode

Zener Diode

Buy Now Datasheet
Diodes - Zener - Single - DDZ7V5BSF-7 - 014049-DDZ7V5BSF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ7V5BSF-7
014049-DDZ7V5BSF-7
Diodes - Zener - Single - DDZ7V5BSF-7 014049-DDZ7V5BSF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014049-DDZ7V5BSF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 7.5μA @ 4V Voltage - Zener (Nom) (Vz): 7.26V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014049-DDZ7V5BSF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 7.5μA @ 4V
Voltage - Zener (Nom) (Vz): 7.26V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ7V5BSF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ7V5BSF-7
Discrete Semiconductor Products - Diodes - Zener DDZ7V5BSF-7
DIODE ZENER 7.26V 500MW SOD323F

DIODE ZENER 7.26V 500MW SOD323F

Supplier's Site
Single Zener Diodes - DDZ7V5BSF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ7V5BSF-7
Single Zener Diodes DDZ7V5BSF-7
DIODE ZENER 7.26V 500MW SOD323F

DIODE ZENER 7.26V 500MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DDZ7V5BSF-7 31-DDZ7V5BSF-7TR-ND 014049-DDZ7V5BSF-7 DDZ7V5BSF-7 DDZ7V5BSF-7
Product Name 7.26V 500MW Zener Diode Single Zener Diodes Diodes - Zener - Single - DDZ7V5BSF-7 Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS
VZ 7.26 volts 7.26 volts 7.26 volts 7.26 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7513714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; SOD-323
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C43,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers