DIODES Incorporated 6.84V 500MW Zener Diode DDZ6V8CSF-7

Description
DIODE ZENER 6.84V 500MW SOD323F Product overview: DDZ6V8CSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.84V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.84V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ6V8CSF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.84V 500MW SOD323F Product overview: DDZ6V8CSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.84V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.84V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ6V8CSF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.84V 500MW Zener Diode - 287-DDZ6V8CSF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.84V 500MW Zener Diode
287-DDZ6V8CSF-7
6.84V 500MW Zener Diode 287-DDZ6V8CSF-7
DIODE ZENER 6.84V 500MW SOD323F Product overview: DDZ6V8CSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.84V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.84V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ6V8CSF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.84V 500MW SOD323F Product overview: DDZ6V8CSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.84V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.84V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ6V8CSF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DDZ6V8CSF-7 - 730541-DDZ6V8CSF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ6V8CSF-7
730541-DDZ6V8CSF-7
Diodes - Zener - Single - DDZ6V8CSF-7 730541-DDZ6V8CSF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 730541-DDZ6V8CSF-7 Packaging: Reel Mounting Style: SMD Tolerance: ±3% Voltage - Zener (Nom) (Vz): 6.84V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323F Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SC-90, SOD-323F Impedance (Maximum) (Zzt): 30 Ohms Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Family Part Number: DDZ6V8 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 7.5μA at 4V

Manufacturer: Diodes Incorporated
Win Source Part Number: 730541-DDZ6V8CSF-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±3%
Voltage - Zener (Nom) (Vz): 6.84V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-90, SOD-323F
Impedance (Maximum) (Zzt): 30 Ohms
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: DDZ6V8
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 7.5μA at 4V

Buy Now
Single Zener Diodes - DDZ6V8CSF-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ6V8CSF-7DIDKR-ND
Single Zener Diodes DDZ6V8CSF-7DIDKR-ND
Zener Diode 6.84V 500mW ±3% Surface Mount SOD-323F

Zener Diode 6.84V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - DDZ6V8CSF-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ6V8CSF-7DICT-ND
Single Zener Diodes DDZ6V8CSF-7DICT-ND
Zener Diode 6.84V 500mW ±3% Surface Mount SOD-323F

Zener Diode 6.84V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - DDZ6V8CSF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ6V8CSF-7DITR-ND
Single Zener Diodes DDZ6V8CSF-7DITR-ND
Zener Diode 6.84V 500mW ±3% Surface Mount SOD-323F

Zener Diode 6.84V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ6V8CSF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ6V8CSF-7
Discrete Semiconductor Products - Diodes - Zener DDZ6V8CSF-7
DIODE ZENER 6.84V 500MW SOD323F

DIODE ZENER 6.84V 500MW SOD323F

Supplier's Site
Single Zener Diodes - DDZ6V8CSF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ6V8CSF-7
Single Zener Diodes DDZ6V8CSF-7
DIODE ZENER 6.84V 500MW SOD323F

DIODE ZENER 6.84V 500MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-DDZ6V8CSF-7 730541-DDZ6V8CSF-7 DDZ6V8CSF-7DIDKR-ND DDZ6V8CSF-7 DDZ6V8CSF-7
Product Name 6.84V 500MW Zener Diode Diodes - Zener - Single - DDZ6V8CSF-7 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS
VZ 6.83 volts 6.84 volts 6.84 volts 6.84 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data