DIODES Incorporated Single Zener Diodes DDZ6V8CS-7

Description
Zener Diode 6.8V 200mW ±3% Surface Mount SOD-323
Request a Quote Datasheet
Description
Zener Diode 6.8V 200mW ±3% Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZ6V8CSDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ6V8CSDICT-ND
Single Zener Diodes DDZ6V8CSDICT-ND
Zener Diode 6.8V 200mW ±3% Surface Mount SOD-323

Zener Diode 6.8V 200mW ±3% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - DDZ6V8CSDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ6V8CSDITR-ND
Single Zener Diodes DDZ6V8CSDITR-ND
Zener Diode 6.8V 200mW ±3% Surface Mount SOD-323

Zener Diode 6.8V 200mW ±3% Surface Mount SOD-323

Buy Now Datasheet
Single Zener Diodes - DDZ6V8CSDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ6V8CSDIDKR-ND
Single Zener Diodes DDZ6V8CSDIDKR-ND
Zener Diode 6.8V 200mW ±3% Surface Mount SOD-323

Zener Diode 6.8V 200mW ±3% Surface Mount SOD-323

Buy Now Datasheet
6.8V 200MW Zener Diode - 287-DDZ6V8CS-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 200MW Zener Diode
287-DDZ6V8CS-7
6.8V 200MW Zener Diode 287-DDZ6V8CS-7
DIODE ZENER 6.8V 200MW SOD323 Product overview: DDZ6V8CS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ6V8CS-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 200MW SOD323 Product overview: DDZ6V8CS-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ6V8CS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DDZ6V8CS-7 - 737868-DDZ6V8CS-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ6V8CS-7
737868-DDZ6V8CS-7
Diodes - Zener - Single - DDZ6V8CS-7 737868-DDZ6V8CS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 737868-DDZ6V8CS-7 Packaging: Reel Mounting Style: SMD Tolerance: ±3% Voltage - Zener (Nom) (Vz): 6.8V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-323 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SC-76, SOD-323 Impedance (Maximum) (Zzt): 5 Ohms Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: DDZ6V8 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 200mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 737868-DDZ6V8CS-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±3%
Voltage - Zener (Nom) (Vz): 6.8V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-323
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-76, SOD-323
Impedance (Maximum) (Zzt): 5 Ohms
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: DDZ6V8
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 200mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 5V

Buy Now
Single Zener Diodes - DDZ6V8CS-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ6V8CS-7
Single Zener Diodes DDZ6V8CS-7
DIODE ZENER 6.8V 200MW SOD323

DIODE ZENER 6.8V 200MW SOD323

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZ6V8CS-7
Zener Diodes DDZ6V8CS-7
Zener Diodes 200MW 6.8V LF

Zener Diodes 200MW 6.8V LF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ6V8CS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ6V8CS-7
Discrete Semiconductor Products - Diodes - Zener DDZ6V8CS-7
DIODE ZENER 6.8V 200MW SOD323

DIODE ZENER 6.8V 200MW SOD323

Supplier's Site
DIODE ZENER 6.8V 200MW SOD323 - 233-DDZ6V8CS-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 6.8V 200MW SOD323
233-DDZ6V8CS-7
DIODE ZENER 6.8V 200MW SOD323 233-DDZ6V8CS-7
DIODE ZENER 6.8V 200MW SOD323

DIODE ZENER 6.8V 200MW SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZ6V8CSDICT-ND 287-DDZ6V8CS-7 737868-DDZ6V8CS-7 DDZ6V8CS-7 DDZ6V8CS-7 DDZ6V8CS-7 233-DDZ6V8CS-7
Product Name Single Zener Diodes 6.8V 200MW Zener Diode Diodes - Zener - Single - DDZ6V8CS-7 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 6.8V 200MW SOD323
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-323; SC-76, SOD-323; SC-76 SOD-323; SOD-323-2 SOD-323; SOD-323 SOD-323; SC-76, SOD-323; SC-76
RoHS Compliant RoHS RoHS
VZ 6.8 volts 6.8 volts 6.8 volts 6.8 volts 6.8 volts
ZZT 5 ohms 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data