DIODES Incorporated Single Zener Diodes DDZ6V8BQ-7

Description
Zener Diode 6.8V 310mW ±3% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 6.8V 310mW ±3% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZ6V8BQ-7-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ6V8BQ-7-ND
Single Zener Diodes DDZ6V8BQ-7-ND
Zener Diode 6.8V 310mW ±3% Surface Mount SOD-123

Zener Diode 6.8V 310mW ±3% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - DDZ6V8BQ-7 - 800853-DDZ6V8BQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ6V8BQ-7
800853-DDZ6V8BQ-7
Diodes - Zener - Single - DDZ6V8BQ-7 800853-DDZ6V8BQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 800853-DDZ6V8BQ-7 Packaging: Reel Mounting Style: SMD Tolerance: ±3% Power - Max: 310mW Voltage - Zener (Nom) (Vz): 6.8V Supplier Device Package: SOD-123 Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SOD-123 Impedance (Maximum) (Zzt): 5 Ohms Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 100nA at 5V

Manufacturer: Diodes Incorporated
Win Source Part Number: 800853-DDZ6V8BQ-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±3%
Power - Max: 310mW
Voltage - Zener (Nom) (Vz): 6.8V
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 5 Ohms
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 100nA at 5V

Buy Now
Singapore, Singapore
6.8V 310MW Zener Diode
287-DDZ6V8BQ-7
6.8V 310MW Zener Diode 287-DDZ6V8BQ-7
DIODE ZENER 6.8V 310MW SOD123 Product overview: DDZ6V8BQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ6V8BQ-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 310MW SOD123 Product overview: DDZ6V8BQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ6V8BQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ6V8BQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ6V8BQ-7
Discrete Semiconductor Products - Diodes - Zener DDZ6V8BQ-7
DIODE ZENER 6.8V 310MW SOD123

DIODE ZENER 6.8V 310MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DDZ6V8BQ-7
Zener Diodes DDZ6V8BQ-7
Zener Diodes Tight Tolerance Zen

Zener Diodes Tight Tolerance Zen

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZ6V8BQ-7-ND 800853-DDZ6V8BQ-7 287-DDZ6V8BQ-7 DDZ6V8BQ-7 DDZ6V8BQ-7
Product Name Single Zener Diodes Diodes - Zener - Single - DDZ6V8BQ-7 6.8V 310MW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 6.8 volts 6.83 volts 6.8 volts
ZZT 5 ohms 5 ohms 5 ohms
IR 1.00E-4 mA 100 mA
Unlock Full Specs
to access all available technical data