DIODES Incorporated 6.12V 500MW Zener Diode DDZ6V2BSF-7

Description
DIODE ZENER 6.12V 500MW SOD323F Product overview: DDZ6V2BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ6V2BSF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.12V 500MW SOD323F Product overview: DDZ6V2BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ6V2BSF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.12V 500MW Zener Diode - 287-DDZ6V2BSF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.12V 500MW Zener Diode
287-DDZ6V2BSF-7
6.12V 500MW Zener Diode 287-DDZ6V2BSF-7
DIODE ZENER 6.12V 500MW SOD323F Product overview: DDZ6V2BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ6V2BSF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.12V 500MW SOD323F Product overview: DDZ6V2BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.12V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.12V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ6V2BSF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DDZ6V2BSF-7 - 014046-DDZ6V2BSF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ6V2BSF-7
014046-DDZ6V2BSF-7
Diodes - Zener - Single - DDZ6V2BSF-7 014046-DDZ6V2BSF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014046-DDZ6V2BSF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 7.5μA @ 3V Voltage - Zener (Nom) (Vz): 6.12V Impedance (Max) (Zzt): 50 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014046-DDZ6V2BSF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 7.5μA @ 3V
Voltage - Zener (Nom) (Vz): 6.12V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - DDZ6V2BSF-7DI-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ6V2BSF-7DI-ND
Single Zener Diodes DDZ6V2BSF-7DI-ND
Zener Diode 6.12V 500mW ±3% Surface Mount SOD-323F

Zener Diode 6.12V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZ6V2BSF-7
Zener Diodes DDZ6V2BSF-7
Zener Diodes 0.5W SM PREC ZENER 0.5W 6.115V DIODE

Zener Diodes 0.5W SM PREC ZENER 0.5W 6.115V DIODE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ6V2BSF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ6V2BSF-7
Discrete Semiconductor Products - Diodes - Zener DDZ6V2BSF-7
DIODE ZENER 6.12V 500MW SOD323F

DIODE ZENER 6.12V 500MW SOD323F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-DDZ6V2BSF-7 014046-DDZ6V2BSF-7 DDZ6V2BSF-7DI-ND DDZ6V2BSF-7 DDZ6V2BSF-7
Product Name 6.12V 500MW Zener Diode Diodes - Zener - Single - DDZ6V2BSF-7 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS
VZ 6.12 volts 6.12 volts 6.12 volts
ZZT 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data