TIGHT TOLERANCE ZENER DIODE SOD1 Product overview: DDZ6V2BQ-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ6V2BQ-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1055287-DDZ6V2BQ-13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±2.5%
Power - Max: 294 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 500 nA @ 4 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 7 Ohms
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DDZ6V2BQ-13DDZ6V2BQ1
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: 31-DDZ6V2BQ-13TR
Base Product Number: DDZ6V2
DIODE ZENER 6.2V 470MW SOD123
TIGHT TOLERANCE ZENER DIODE SOD1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-DDZ6V2BQ-13 | 1055287-DDZ6V2BQ-13 | 31-DDZ6V2BQ-13TR-ND | DDZ6V2BQ-13 |
| Product Name | Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | |||
| ZZT | 7 ohms | 7 ohms | 7 ohms | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |