DIODES Incorporated Single Zener Diodes DDZ6V2B-7

Description
Zener Diode 6.2V 500mW ±3% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 6.2V 500mW ±3% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZ6V2BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ6V2BDITR-ND
Single Zener Diodes DDZ6V2BDITR-ND
Zener Diode 6.2V 500mW ±3% Surface Mount SOD-123

Zener Diode 6.2V 500mW ±3% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - DDZ6V2BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ6V2BDIDKR-ND
Single Zener Diodes DDZ6V2BDIDKR-ND
Zener Diode 6.2V 500mW ±3% Surface Mount SOD-123

Zener Diode 6.2V 500mW ±3% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - DDZ6V2BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ6V2BDICT-ND
Single Zener Diodes DDZ6V2BDICT-ND
Zener Diode 6.2V 500mW ±3% Surface Mount SOD-123

Zener Diode 6.2V 500mW ±3% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - DDZ6V2B-7 - 014044-DDZ6V2B-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ6V2B-7
014044-DDZ6V2B-7
Diodes - Zener - Single - DDZ6V2B-7 014044-DDZ6V2B-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014044-DDZ6V2B-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 7 Ohm Family Name: DDZ6V2B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): BZT52B6V2/D4; MMSZ5234C-V-G-08; BZT52C6V2-G RHG; Introduction Date: October 14, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 014044-DDZ6V2B-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 7 Ohm
Family Name: DDZ6V2B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZT52B6V2/D4; MMSZ5234C-V-G-08; BZT52C6V2-G RHG;
Introduction Date: October 14, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
6.2V 500MW Zener Diode
287-DDZ6V2B-7
6.2V 500MW Zener Diode 287-DDZ6V2B-7
DIODE ZENER 6.2V 500MW SOD123 Product overview: DDZ6V2B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ6V2B-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 500MW SOD123 Product overview: DDZ6V2B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ6V2B-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ6V2B-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ6V2B-7
Discrete Semiconductor Products - Diodes - Zener DDZ6V2B-7
DIODE ZENER 6.2V 500MW SOD123

DIODE ZENER 6.2V 500MW SOD123

Supplier's Site
DIODE ZENER 6.2V 500MW SOD123 - 233-DDZ6V2B-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 6.2V 500MW SOD123
233-DDZ6V2B-7
DIODE ZENER 6.2V 500MW SOD123 233-DDZ6V2B-7
DIODE ZENER 6.2V 500MW SOD123

DIODE ZENER 6.2V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DDZ6V2B-7
Zener Diodes DDZ6V2B-7
Zener Diodes 500MW 6.2V LF

Zener Diodes 500MW 6.2V LF

Buy Now Datasheet
Zener Diode, 6.2V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. - 07AH3696 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 6.2V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc.
07AH3696
Zener Diode, 6.2V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. 07AH3696
ZENER DIODE, 6.2V, 0.5W, SOD-123; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:2.535%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes

ZENER DIODE, 6.2V, 0.5W, SOD-123; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:2.535%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - DDZ6V2B-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ6V2B-7
Single Zener Diodes DDZ6V2B-7
DIODE ZENER 6.2V 500MW SOD123

DIODE ZENER 6.2V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZ6V2BDITR-ND 014044-DDZ6V2B-7 287-DDZ6V2B-7 DDZ6V2B-7 233-DDZ6V2B-7 DDZ6V2B-7 07AH3696 DDZ6V2B-7
Product Name Single Zener Diodes Diodes - Zener - Single - DDZ6V2B-7 6.2V 500MW Zener Diode Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 6.2V 500MW SOD123 Zener Diodes Zener Diode, 6.2V, 0.5W, Sod-123; Zener Voltage Vz Typ Diodes Inc. Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 7 ohms 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B13,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 7384995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details