Zener Diode 5.415V 500mW ±2.5% Surface Mount SOD-323F
DIODE ZENER 5.415V 500MW SOD323F
DIODE ZENER 5.415V 500MW SOD323F
DIODE ZENER 5.415V 500MW SOD323F
DIODE ZENER 5.415V 500MW SOD323F
Zener Diodes Tight Tolerance Zener Diode
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-DDZ5V6ASFQ-7TR-ND | DDZ5V6ASFQ-7 | DDZ5V6ASFQ-7 | DDZ5V6ASFQ-7 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | |||
| Package | SOD-323; SOD-323F | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F-2 |