DIODE ZENER 5.1V 310MW SOD123 Product overview: DDZ5V1BQ-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 310MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 310MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ5V1BQ-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 800960-DDZ5V1BQ-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±3%
Power - Max: 310mW
Voltage - Zener (Nom) (Vz): 5.1V
Supplier Device Package: SOD-123
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SOD-123
Impedance (Maximum) (Zzt): 17 Ohms
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 1.5V
DIODE ZENER 5.1V 470MW SOD123
Zener Diode 5.1V 310mW ±3% Surface Mount SOD-123
DIODE ZENER 5.1V 470MW SOD123
DIODE ZENER 5.1V 310MW SOD123
DIODE ZENER 5.1V 310MW SOD123
Zener Diodes 500mW 9.7V Zener AEC-Q101 Qualified
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-DDZ5V1BQ-7 | 800960-DDZ5V1BQ-7 | 31-DDZ5V1BQ-7CT-ND | DDZ5V1BQ-7 | DDZ5V1BQ-7 | DDZ5V1BQ-7 |
| Product Name | 5.1V 310MW Zener Diode | Diodes - Zener - Single - DDZ5V1BQ-7 | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123 | |||
| RoHS Compliant | RoHS | |||||
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 volts | ||
| ZZT | 17 ohms | 17 ohms | 17 ohms | 17 ohms |