DIODES Incorporated Zener Voltage Nom Diodes Inc. DDZ5V1B-7.

Description
Zener Voltage Nom:5.07V; Power Dissipation:470mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q1 01 RoHS Compliant: No
Datasheet
Description
Zener Voltage Nom:5.07V; Power Dissipation:470mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q1 01 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Nom Diodes Inc. - 60AC8695 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Nom Diodes Inc.
60AC8695
Zener Voltage Nom Diodes Inc. 60AC8695
Zener Voltage Nom:5.07V; Power Dissipation:470mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q1 01 RoHS Compliant: No

Zener Voltage Nom:5.07V; Power Dissipation:470mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q101 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 60AC8695
Product Name Zener Voltage Nom Diodes Inc.
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1660349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - Diodes - Zener - Single - 1N4739AT/R - Shenzhen Shengyu Electronics Technology Limited
Specs
Package DO-41; DO-41
VZ 9.1 volts
ZZT 5 ohms
View Details