DIODES Incorporated Diodes - Zener - Single - DDZ4V7BSF-7 DDZ4V7BSF-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 114689-DDZ4V7BSF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.68V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 114689-DDZ4V7BSF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.68V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DDZ4V7BSF-7 - 114689-DDZ4V7BSF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ4V7BSF-7
114689-DDZ4V7BSF-7
Diodes - Zener - Single - DDZ4V7BSF-7 114689-DDZ4V7BSF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 114689-DDZ4V7BSF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.68V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 114689-DDZ4V7BSF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 4.68V
Impedance (Max) (Zzt): 130 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
4.68V 500MW Zener Diode - 287-DDZ4V7BSF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.68V 500MW Zener Diode
287-DDZ4V7BSF-7
4.68V 500MW Zener Diode 287-DDZ4V7BSF-7
DIODE ZENER 4.68V 500MW SOD323F Product overview: DDZ4V7BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.68V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.68V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ4V7BSF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.68V 500MW SOD323F Product overview: DDZ4V7BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.68V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.68V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ4V7BSF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - DDZ4V7BSF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ4V7BSF-7DITR-ND
Single Zener Diodes DDZ4V7BSF-7DITR-ND
Zener Diode 4.68V 500mW ±3% Surface Mount SOD-323F

Zener Diode 4.68V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ4V7BSF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ4V7BSF-7
Discrete Semiconductor Products - Diodes - Zener DDZ4V7BSF-7
DIODE ZENER 4.68V 500MW SOD323F

DIODE ZENER 4.68V 500MW SOD323F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 114689-DDZ4V7BSF-7 287-DDZ4V7BSF-7 DDZ4V7BSF-7DITR-ND DDZ4V7BSF-7
Product Name Diodes - Zener - Single - DDZ4V7BSF-7 4.68V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Removed; Discontinued at Digi-Key
Package SOD-323; SOD-323F Tape & Reel (TR) SOD-323; SOD-323F
VZ 4.68 volts 4.67 volts 4.68 volts
ZZT 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data