DIODES Incorporated Diodes - Zener - Single - DDZ4V7ASF-7 DDZ4V7ASF-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 114688-DDZ4V7ASF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.56V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 114688-DDZ4V7ASF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.56V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DDZ4V7ASF-7 - 114688-DDZ4V7ASF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ4V7ASF-7
114688-DDZ4V7ASF-7
Diodes - Zener - Single - DDZ4V7ASF-7 114688-DDZ4V7ASF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 114688-DDZ4V7ASF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 4.56V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 114688-DDZ4V7ASF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 4.56V
Impedance (Max) (Zzt): 130 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - DDZ4V7ASF-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ4V7ASF-7DIDKR-ND
Single Zener Diodes DDZ4V7ASF-7DIDKR-ND
Zener Diode 4.56V 500mW ±3% Surface Mount SOD-323F

Zener Diode 4.56V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - DDZ4V7ASF-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ4V7ASF-7DICT-ND
Single Zener Diodes DDZ4V7ASF-7DICT-ND
Zener Diode 4.56V 500mW ±3% Surface Mount SOD-323F

Zener Diode 4.56V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - DDZ4V7ASF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ4V7ASF-7DITR-ND
Single Zener Diodes DDZ4V7ASF-7DITR-ND
Zener Diode 4.56V 500mW ±3% Surface Mount SOD-323F

Zener Diode 4.56V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
4.56V 500MW Zener Diode - 287-DDZ4V7ASF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.56V 500MW Zener Diode
287-DDZ4V7ASF-7
4.56V 500MW Zener Diode 287-DDZ4V7ASF-7
DIODE ZENER 4.56V 500MW SOD323F Product overview: DDZ4V7ASF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.56V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.56V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ4V7ASF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.56V 500MW SOD323F Product overview: DDZ4V7ASF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.56V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.56V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ4V7ASF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - DDZ4V7ASF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ4V7ASF-7
Single Zener Diodes DDZ4V7ASF-7
DIODE ZENER 4.56V 500MW SOD323F

DIODE ZENER 4.56V 500MW SOD323F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ4V7ASF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ4V7ASF-7
Discrete Semiconductor Products - Diodes - Zener DDZ4V7ASF-7
DIODE ZENER 4.56V 500MW SOD323F

DIODE ZENER 4.56V 500MW SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DDZ4V7ASF-7
Zener Diodes DDZ4V7ASF-7
Zener Diodes 500mW 4.56V Zener 500mW 0.9V Vf

Zener Diodes 500mW 4.56V Zener 500mW 0.9V Vf

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 114688-DDZ4V7ASF-7 DDZ4V7ASF-7DIDKR-ND 287-DDZ4V7ASF-7 DDZ4V7ASF-7 DDZ4V7ASF-7 DDZ4V7ASF-7
Product Name Diodes - Zener - Single - DDZ4V7ASF-7 Single Zener Diodes 4.56V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package SOD-323; SOD-323F Tape & Reel (TR) SOD-323; SC-90, SOD-323F SOD-323; SOD-323F
VZ 4.56 volts 4.56 volts 4.56 volts 4.56 volts
ZZT 130 ohms 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4747A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Zener Diodes - 7384967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details