DIODES Incorporated Single Zener Diodes DDZ4V3CSF-7

Description
Zener Diode 4.44V 500mW ±3% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 4.44V 500mW ±3% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZ4V3CSF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ4V3CSF-7DITR-ND
Single Zener Diodes DDZ4V3CSF-7DITR-ND
Zener Diode 4.44V 500mW ±3% Surface Mount SOD-323F

Zener Diode 4.44V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
4.44V 500MW Zener Diode - 287-DDZ4V3CSF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.44V 500MW Zener Diode
287-DDZ4V3CSF-7
4.44V 500MW Zener Diode 287-DDZ4V3CSF-7
DIODE ZENER 4.44V 500MW SOD323F Product overview: DDZ4V3CSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.44V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.44V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ4V3CSF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.44V 500MW SOD323F Product overview: DDZ4V3CSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.44V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.44V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ4V3CSF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DDZ4V3CSF-7 - 801650-DDZ4V3CSF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ4V3CSF-7
801650-DDZ4V3CSF-7
Diodes - Zener - Single - DDZ4V3CSF-7 801650-DDZ4V3CSF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 801650-DDZ4V3CSF-7 Packaging: Reel Mounting Style: SMD Tolerance: ±3% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 4.44V Supplier Device Package: SOD-323F Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SC-90, SOD-323F Impedance (Maximum) (Zzt): 130 Ohms Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 10μA at 1V Part Number Series: DDZ4V3

Manufacturer: Diodes Incorporated
Win Source Part Number: 801650-DDZ4V3CSF-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±3%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 4.44V
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-90, SOD-323F
Impedance (Maximum) (Zzt): 130 Ohms
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 10μA at 1V
Part Number Series: DDZ4V3

Buy Now
Sheung Wan, Hong Kong
Zener Diodes
DDZ4V3CSF-7
Zener Diodes DDZ4V3CSF-7
Zener Diodes 500mW 4.435V Zener 500mW 0.9V Vf

Zener Diodes 500mW 4.435V Zener 500mW 0.9V Vf

Buy Now Datasheet
DIODE ZENER 4.44V 500MW SOD323F - 233-DDZ4V3CSF-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 4.44V 500MW SOD323F
233-DDZ4V3CSF-7
DIODE ZENER 4.44V 500MW SOD323F 233-DDZ4V3CSF-7
DIODE ZENER 4.44V 500MW SOD323F

DIODE ZENER 4.44V 500MW SOD323F

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DDZ4V3CSF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ4V3CSF-7
Discrete Semiconductor Products - Diodes - Zener DDZ4V3CSF-7
DIODE ZENER 4.44V 500MW SOD323F

DIODE ZENER 4.44V 500MW SOD323F

Supplier's Site
Single Zener Diodes - DDZ4V3CSF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ4V3CSF-7
Single Zener Diodes DDZ4V3CSF-7
DIODE ZENER 4.44V 500MW SOD323F

DIODE ZENER 4.44V 500MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZ4V3CSF-7DITR-ND 287-DDZ4V3CSF-7 801650-DDZ4V3CSF-7 DDZ4V3CSF-7 233-DDZ4V3CSF-7 DDZ4V3CSF-7 DDZ4V3CSF-7
Product Name Single Zener Diodes 4.44V 500MW Zener Diode Diodes - Zener - Single - DDZ4V3CSF-7 Zener Diodes DIODE ZENER 4.44V 500MW SOD323F Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-323; SOD-323F-2 SOD-323; SC-90, SOD-323F SOD-323; SOD-323F SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS
VZ 4.43 volts 4.44 volts 4.43 volts 4.44 volts 4.44 volts
ZZT 130 ohms 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data