DIODES Incorporated 3.875V 130Ohm 500mW Zener Diode DDZ3V9ASF-7

Description
Zener Diode Single 3.875V 3.48% 130Ohm 500mW 2-Pin SOD-323F T/R Product overview: DDZ3V9ASF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.875V, 130Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.875V, 130Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ3V9ASF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode Single 3.875V 3.48% 130Ohm 500mW 2-Pin SOD-323F T/R Product overview: DDZ3V9ASF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.875V, 130Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.875V, 130Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ3V9ASF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.875V 130Ohm 500mW Zener Diode - 287-DDZ3V9ASF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.875V 130Ohm 500mW Zener Diode
287-DDZ3V9ASF-7
3.875V 130Ohm 500mW Zener Diode 287-DDZ3V9ASF-7
Zener Diode Single 3.875V 3.48% 130Ohm 500mW 2-Pin SOD-323F T/R Product overview: DDZ3V9ASF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.875V, 130Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.875V, 130Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ3V9ASF-7 can be used for catalog matching and distributor lookup.

Zener Diode Single 3.875V 3.48% 130Ohm 500mW 2-Pin SOD-323F T/R Product overview: DDZ3V9ASF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.875V, 130Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.875V, 130Ohm, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ3V9ASF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 251331-DDZ3V9ASF-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
251331-DDZ3V9ASF-7
Discrete Semiconductor Products 251331-DDZ3V9ASF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 251331-DDZ3V9ASF-7 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Family Name: DDZ3V9ASF Alternative Parts (Cross-Reference): RKZ3.9AKUP; RKZ3.9AKUR; RKZ3.9AKU; TDZ3V9J,135; Introduction Date: May 25, 2016 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 251331-DDZ3V9ASF-7
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Family Name: DDZ3V9ASF
Alternative Parts (Cross-Reference): RKZ3.9AKUP; RKZ3.9AKUR; RKZ3.9AKU; TDZ3V9J,135;
Introduction Date: May 25, 2016
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 287-DDZ3V9ASF-7 251331-DDZ3V9ASF-7
Product Name 3.875V 130Ohm 500mW Zener Diode Discrete Semiconductor Products
Package Tape and Reel
RoHS Compliant RoHS
VZ 3.88 volts
Unlock Full Specs
to access all available technical data