Manufacturer: Diodes Incorporated
Win Source Part Number: 117771-DDZ3V3BSF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 20μA @ 1V
Voltage - Zener (Nom) (Vz): 3.43V
Impedance (Max) (Zzt): 130 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Zener Diode 3.43V 500mW ±3% Surface Mount SOD-323F
Zener Diode 3.43V 500mW ±3% Surface Mount SOD-323F
Zener Diode 3.43V 500mW ±3% Surface Mount SOD-323F
DIODE ZENER 3.43V 500MW SOD323F Product overview: DDZ3V3BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.43V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.43V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ3V3BSF-7 can be used for catalog matching and distributor lookup.
Zener Diodes 500mW 3.425V Zener 500mW 0.9V Vf
±3% 3.32V~3.53V 500mW 3.43V SOD-323F Zener Diodes ROHS
DIODE ZENER 3.43V 500MW SOD323F
DIODE ZENER 3.43V 500MW SOD323F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 117771-DDZ3V3BSF-7 | DDZ3V3BSF-7DITR-ND | 287-DDZ3V3BSF-7 | DDZ3V3BSF-7 | DDZ3V3BSF-7 | DDZ3V3BSF-7 | DDZ3V3BSF-7 |
| Product Name | Diodes - Zener - Single - DDZ3V3BSF-7 | Single Zener Diodes | 3.43V 500MW Zener Diode | Zener Diodes | Diodes >> Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||||
| Package | SOD-323; SOD-323F | Tape & Reel (TR) | SOD-323; SOD-323F-2 | SOD-323 | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F | |
| VZ | 3.43 volts | 3.42 volts | 3.43 volts | 3.43 volts | 3.43 volts | ||
| ZZT | 130 ohms | 130 ohms | 130 ohms | 130 ohms | 130 ohms |