DIODES Incorporated Single Zener Diodes DDZ3V3ASF-7

Description
Zener Diode 3.27V 500mW ±3% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 3.27V 500mW ±3% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZ3V3ASF-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ3V3ASF-7DICT-ND
Single Zener Diodes DDZ3V3ASF-7DICT-ND
Zener Diode 3.27V 500mW ±3% Surface Mount SOD-323F

Zener Diode 3.27V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - DDZ3V3ASF-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ3V3ASF-7DIDKR-ND
Single Zener Diodes DDZ3V3ASF-7DIDKR-ND
Zener Diode 3.27V 500mW ±3% Surface Mount SOD-323F

Zener Diode 3.27V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - DDZ3V3ASF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ3V3ASF-7DITR-ND
Single Zener Diodes DDZ3V3ASF-7DITR-ND
Zener Diode 3.27V 500mW ±3% Surface Mount SOD-323F

Zener Diode 3.27V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
3.27V 500MW Zener Diode - 287-DDZ3V3ASF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.27V 500MW Zener Diode
287-DDZ3V3ASF-7
3.27V 500MW Zener Diode 287-DDZ3V3ASF-7
DIODE ZENER 3.27V 500MW SOD323F Product overview: DDZ3V3ASF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.27V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.27V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ3V3ASF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 3.27V 500MW SOD323F Product overview: DDZ3V3ASF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.27V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.27V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ3V3ASF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DDZ3V3ASF-7 - 802033-DDZ3V3ASF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ3V3ASF-7
802033-DDZ3V3ASF-7
Diodes - Zener - Single - DDZ3V3ASF-7 802033-DDZ3V3ASF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802033-DDZ3V3ASF-7 Packaging: Reel Mounting Style: SMD Tolerance: ±3% Power - Max: 500mW Voltage - Zener (Nom) (Vz): 3.27V Supplier Device Package: SOD-323F Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: SC-90, SOD-323F Impedance (Maximum) (Zzt): 130 Ohms Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 20μA at 1V Part Number Series: DDZ3V3

Manufacturer: Diodes Incorporated
Win Source Part Number: 802033-DDZ3V3ASF-7
Packaging: Reel
Mounting Style: SMD
Tolerance: ±3%
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 3.27V
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: SC-90, SOD-323F
Impedance (Maximum) (Zzt): 130 Ohms
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 20μA at 1V
Part Number Series: DDZ3V3

Buy Now
Diodes >> Zener Diodes - DDZ3V3ASF-7 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
DDZ3V3ASF-7
Diodes >> Zener Diodes DDZ3V3ASF-7
±3% 3.16V~3.38V 500mW 3.27V SOD-323F Zener Diodes ROHS

±3% 3.16V~3.38V 500mW 3.27V SOD-323F Zener Diodes ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DDZ3V3ASF-7
Zener Diodes DDZ3V3ASF-7
Zener Diodes 500mW 3.27V Zener 500mW 0.9V Vf

Zener Diodes 500mW 3.27V Zener 500mW 0.9V Vf

Buy Now Datasheet
Single Zener Diodes - DDZ3V3ASF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ3V3ASF-7
Single Zener Diodes DDZ3V3ASF-7
DIODE ZENER 3.27V 500MW SOD323F

DIODE ZENER 3.27V 500MW SOD323F

Supplier's Site Datasheet
DIODE ZENER 3.27V 500MW SOD323F - 233-DDZ3V3ASF-7 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 3.27V 500MW SOD323F
233-DDZ3V3ASF-7
DIODE ZENER 3.27V 500MW SOD323F 233-DDZ3V3ASF-7
DIODE ZENER 3.27V 500MW SOD323F

DIODE ZENER 3.27V 500MW SOD323F

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DDZ3V3ASF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ3V3ASF-7
Discrete Semiconductor Products - Diodes - Zener DDZ3V3ASF-7
DIODE ZENER 3.27V 500MW SOD323F

DIODE ZENER 3.27V 500MW SOD323F

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZ3V3ASF-7DICT-ND 287-DDZ3V3ASF-7 802033-DDZ3V3ASF-7 DDZ3V3ASF-7 DDZ3V3ASF-7 DDZ3V3ASF-7 233-DDZ3V3ASF-7 DDZ3V3ASF-7
Product Name Single Zener Diodes 3.27V 500MW Zener Diode Diodes - Zener - Single - DDZ3V3ASF-7 Diodes >> Zener Diodes Zener Diodes Single Zener Diodes DIODE ZENER 3.27V 500MW SOD323F Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-323 SOD-323; SOD-323F-2 SOD-323; SC-90, SOD-323F SOD-323; SC-90, SOD-323F SOD-323; SOD-323F
RoHS Compliant RoHS RoHS RoHS
VZ 3.27 volts 3.27 volts 3.27 volts 3.27 volts 3.27 volts 3.27 volts
ZZT 130 ohms 130 ohms 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data