Zener Diode 39V 500mW ±3% Surface Mount SOD-123
Zener Diode 39V 500mW ±3% Surface Mount SOD-123
Zener Diode 39V 500mW ±3% Surface Mount SOD-123
Manufacturer: Diodes Incorporated
Win Source Part Number: 014035-DDZ39F-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 30V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 85 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE ZENER 39V 500MW SOD123 Product overview: DDZ39F-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ39F-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 39V 500MW SOD123
DIODE ZENER 39V 500MW SOD123
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DDZ39F-7DICT-ND | 014035-DDZ39F-7 | 287-DDZ39F-7 | DDZ39F-7 | DDZ39F-7 | DDZ39F-7 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - DDZ39F-7 | 39V 500MW Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-123; SOD-123 | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| VZ | 39 volts | 39.13 volts | 39 volts | 39 volts |