DIODE ZENER 37.6V 500MW SOD323F
DIODE ZENER 37.6V 500MW SOD323F
DIODE ZENER 37.6V 500MW SOD323F Product overview: DDZ39DSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 37.6V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 37.6V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ39DSF-7 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1055286-DDZ39DSF-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±3%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 200 nA @ 30 V
Voltage - Zener (Nom) (Vz): 37.6 V
Impedance (Max) (Zzt): 85 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): DDZ39ASF-7; DDZ39BSF-7; DDZ36-7; FLZ36VA; FLZ36VD; FLZ36VBDDZ39DSF-7.; DDZ39DSF7;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: -DDZ39DSF-7DIDKR,DDZ
Base Product Number: DDZ39
DIODE ZENER 37.6V 500MW SOD323F
Zener Diodes 500mW 37.575V Zener 500mW 0.9V Vf
DIODE ZENER 37.6V 500MW SOD323F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 31-DDZ39DSF-7CT-ND | 287-DDZ39DSF-7 | 1055286-DDZ39DSF-7 | DDZ39DSF-7 | DDZ39DSF-7 | DDZ39DSF-7 |
| Product Name | Single Zener Diodes | 37.6V 500MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F | SOD-323; SC-90, SOD-323F | ||
| RoHS Compliant | RoHS | |||||
| VZ | 37.58 volts | 37.6 volts | 37.6 volts | 37.6 volts |