Zener Diode 36.28V 310mW ±3% Surface Mount SOD-123
Zener Diodes 500mW 9.7V Zener AEC-Q101 Qualified
DIODE ZENER 36.28V 310MW SOD123
DIODE ZENER 36.28V 310MW SOD123
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DDZ36Q-7-ND | DDZ36Q-7 | DDZ36Q-7 | DDZ36Q-7 |
| Product Name | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 36.28 volts | 36.28 volts |