Zener Diode 34.89V 500mW ±3% Surface Mount SOD-323F
Zener Diode 34.89V 500mW ±3% Surface Mount SOD-323F
Zener Diode 34.89V 500mW ±3% Surface Mount SOD-323F
Win Source Part Number: 1367685-DDZ36DSF-7
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 150°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323F
Base Product Number: DDZ36
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±3%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 70 nA @ 32.3 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 34.89 V
Impedance (Max) (Zzt): 90 Ohms
DIODE ZENER 34.89V 500MW SOD323F Product overview: DDZ36DSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 34.89V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 34.89V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ36DSF-7 can be used for catalog matching and distributor lookup.
Zener Diodes 500mW 34.89V Zener 500mW 0.9V Vf
DIODE ZENER 34.89V 500MW SOD323F
DIODE ZENER 34.89V 500MW SOD323F
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DDZ36DSF-7DIDKR-ND | 1367685-DDZ36DSF-7 | 287-DDZ36DSF-7 | DDZ36DSF-7 | DDZ36DSF-7 | DDZ36DSF-7 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 34.89V 500MW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOD-323; SC-90, SOD-323F | Tape & Reel (TR) | SOD-323; SOD-323F-2 | SOD-323; SOD-323F | SOD-323; SC-90, SOD-323F | |
| VZ | 34.89 volts | 34.89 volts | 34.89 volts | 34.89 volts | ||
| ZZT | 90 ohms | 90 ohms | 90 ohms | 90 ohms |