Zener Diode 32.97V 310mW ±3% Surface Mount SOD-123
DIODE ZENER 32.97V 310MW SOD123
DIODE ZENER 32.97V 310MW SOD123
Zener Diodes 500mW 9.7V Zener AEC-Q101 Qualified
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DDZ33Q-7-ND | DDZ33Q-7 | DDZ33Q-7 | DDZ33Q-7 | 233-DDZ33Q-7 |
| Product Name | Single Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | DIODE ZENER SOD123 |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| VZ | 32.97 volts | 32.97 volts | 32.97 volts | ||
| ZZT | 75 ohms | 75 ohms |