Zener Diode 31.1V 500mW ±3% Surface Mount SOD-323F
Zener Diode 31.1V 500mW ±3% Surface Mount SOD-323F
Zener Diode 31.1V 500mW ±3% Surface Mount SOD-323F
DIODE ZENER 31.1V 500MW SOD323F Product overview: DDZ33BSF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 31.1V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 31.1V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ33BSF-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014029-DDZ33BSF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 70nA @ 28.8V
Voltage - Zener (Nom) (Vz): 31.1V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
DIODE ZENER 31.1V 500MW SOD323F
DIODE ZENER 31.1V 500MW SOD323F
Zener Diodes 500mW 31.1V Zener 500mW 0.9V Vf
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DDZ33BSF-7DICT-ND | 287-DDZ33BSF-7 | 014029-DDZ33BSF-7 | DDZ33BSF-7 | DDZ33BSF-7 | DDZ33BSF-7 |
| Product Name | Single Zener Diodes | 31.1V 500MW Zener Diode | Diodes - Zener - Single - DDZ33BSF-7 | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | Tape & Reel (TR) | SOD-323; SOD-323F | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323F | SOD-323; SOD-323F-2 | |
| RoHS Compliant | RoHS | |||||
| VZ | 31.1 volts | 31.1 volts | 31.1 volts | 31.1 volts |