Zener Diode 31.1V 310mW ±3% Surface Mount SOD-123
Zener Diodes 500mW 9.7V Zener AEC-Q101 Qualified
DIODE ZENER 31.1V 310MW SOD123
DIODE ZENER 31.1V 310MW SOD123
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | DDZ31Q-7-ND | DDZ31Q-7 | DDZ31Q-7 | DDZ31Q-7 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |
| Package | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| Life Cycle Stage | Active |