DIODES Incorporated Discrete Semiconductor Products - Diodes - Zener - Single DDZ30ASF-7

Description
Win Source Part Number: 1106988-DDZ30ASF-7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±3% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 70 nA @ 25.6 V Voltage - Zener (Nom) (Vz): 27.69 V Impedance (Max) (Zzt): 80 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323F Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): DDZ30ASF7; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Other Names: DDZ30ASF7,DDZ30ASF-7 DICT,DDZ30ASF-7DITR, DDZ30ASF-7DIDKR Base Product Number: DDZ30
Request a Quote Datasheet
Description
Win Source Part Number: 1106988-DDZ30ASF-7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±3% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 70 nA @ 25.6 V Voltage - Zener (Nom) (Vz): 27.69 V Impedance (Max) (Zzt): 80 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323F Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): DDZ30ASF7; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Other Names: DDZ30ASF7,DDZ30ASF-7 DICT,DDZ30ASF-7DITR, DDZ30ASF-7DIDKR Base Product Number: DDZ30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1106988-DDZ30ASF-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1106988-DDZ30ASF-7
Discrete Semiconductor Products - Diodes - Zener - Single 1106988-DDZ30ASF-7
Win Source Part Number: 1106988-DDZ30ASF-7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±3% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 70 nA @ 25.6 V Voltage - Zener (Nom) (Vz): 27.69 V Impedance (Max) (Zzt): 80 Ohms Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323F Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): DDZ30ASF7; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Other Names: DDZ30ASF7,DDZ30ASF-7 DICT,DDZ30ASF-7DITR, DDZ30ASF-7DIDKR Base Product Number: DDZ30

Win Source Part Number: 1106988-DDZ30ASF-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±3%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 70 nA @ 25.6 V
Voltage - Zener (Nom) (Vz): 27.69 V
Impedance (Max) (Zzt): 80 Ohms
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323F
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): DDZ30ASF7;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: DDZ30ASF7,DDZ30ASF-7DICT,DDZ30ASF-7DITR,DDZ30ASF-7DIDKR
Base Product Number: DDZ30

Buy Now Datasheet
Single Zener Diodes - DDZ30ASF-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ30ASF-7DIDKR-ND
Single Zener Diodes DDZ30ASF-7DIDKR-ND
Zener Diode 27.69V 500mW ±3% Surface Mount SOD-323F

Zener Diode 27.69V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - DDZ30ASF-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ30ASF-7DICT-ND
Single Zener Diodes DDZ30ASF-7DICT-ND
Zener Diode 27.69V 500mW ±3% Surface Mount SOD-323F

Zener Diode 27.69V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
Single Zener Diodes - DDZ30ASF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ30ASF-7DITR-ND
Single Zener Diodes DDZ30ASF-7DITR-ND
Zener Diode 27.69V 500mW ±3% Surface Mount SOD-323F

Zener Diode 27.69V 500mW ±3% Surface Mount SOD-323F

Buy Now Datasheet
27.69V 500MW Zener Diode - 287-DDZ30ASF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27.69V 500MW Zener Diode
287-DDZ30ASF-7
27.69V 500MW Zener Diode 287-DDZ30ASF-7
DIODE ZENER 27.69V 500MW SOD323F Product overview: DDZ30ASF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27.69V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27.69V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ30ASF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 27.69V 500MW SOD323F Product overview: DDZ30ASF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27.69V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27.69V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ30ASF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - DDZ30ASF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ30ASF-7
Single Zener Diodes DDZ30ASF-7
DIODE ZENER 27.69V 500MW SOD323F

DIODE ZENER 27.69V 500MW SOD323F

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ30ASF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ30ASF-7
Discrete Semiconductor Products - Diodes - Zener DDZ30ASF-7
DIODE ZENER 27.69V 500MW SOD323F

DIODE ZENER 27.69V 500MW SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DDZ30ASF-7
Zener Diodes DDZ30ASF-7
Zener Diodes 500mW 27.69V Zener 500mW 0.9V Vf

Zener Diodes 500mW 27.69V Zener 500mW 0.9V Vf

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1106988-DDZ30ASF-7 DDZ30ASF-7DIDKR-ND 287-DDZ30ASF-7 DDZ30ASF-7 DDZ30ASF-7 DDZ30ASF-7
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes 27.69V 500MW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-323; SC-90, SOD-323F Tape & Reel (TR) SOD-323; SC-90, SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F-2
VZ 27.69 volts 27.69 volts 27.69 volts 27.69 volts
ZZT 80 ohms 80 ohms 80 ohms 80 ohms
IR 0.0700 mA 7.00E-5 mA 70 mA
Unlock Full Specs
to access all available technical data