DIODES Incorporated Single Zener Diodes DDZ2V4ASF-7

Description
Zener Diode 2.43V 500mW ±4% Surface Mount SOD-323F
Request a Quote Datasheet
Description
Zener Diode 2.43V 500mW ±4% Surface Mount SOD-323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - DDZ2V4ASF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DDZ2V4ASF-7DITR-ND
Single Zener Diodes DDZ2V4ASF-7DITR-ND
Zener Diode 2.43V 500mW ±4% Surface Mount SOD-323F

Zener Diode 2.43V 500mW ±4% Surface Mount SOD-323F

Buy Now Datasheet
2.43V 500MW Zener Diode - 287-DDZ2V4ASF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.43V 500MW Zener Diode
287-DDZ2V4ASF-7
2.43V 500MW Zener Diode 287-DDZ2V4ASF-7
DIODE ZENER 2.43V 500MW SOD323F Product overview: DDZ2V4ASF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.43V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.43V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ2V4ASF-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 2.43V 500MW SOD323F Product overview: DDZ2V4ASF-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.43V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.43V, 500MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DDZ2V4ASF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - DDZ2V4ASF-7 - 114686-DDZ2V4ASF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DDZ2V4ASF-7
114686-DDZ2V4ASF-7
Diodes - Zener - Single - DDZ2V4ASF-7 114686-DDZ2V4ASF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 114686-DDZ2V4ASF-7 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±4% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 120μA @ 1V Voltage - Zener (Nom) (Vz): 2.43V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SOD-323F Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 114686-DDZ2V4ASF-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±4%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 120μA @ 1V
Voltage - Zener (Nom) (Vz): 2.43V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323F
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DDZ2V4ASF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DDZ2V4ASF-7
Discrete Semiconductor Products - Diodes - Zener DDZ2V4ASF-7
DIODE ZENER 2.43V 500MW SOD323F

DIODE ZENER 2.43V 500MW SOD323F

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DDZ2V4ASF-7
Zener Diodes DDZ2V4ASF-7
Zener Diodes 500mW 2.425V Zener 500mW 0.9V Vf

Zener Diodes 500mW 2.425V Zener 500mW 0.9V Vf

Buy Now Datasheet
Single Zener Diodes - DDZ2V4ASF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DDZ2V4ASF-7
Single Zener Diodes DDZ2V4ASF-7
DIODE ZENER 2.43V 500MW SOD323F

DIODE ZENER 2.43V 500MW SOD323F

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number DDZ2V4ASF-7DITR-ND 287-DDZ2V4ASF-7 114686-DDZ2V4ASF-7 DDZ2V4ASF-7 DDZ2V4ASF-7 DDZ2V4ASF-7
Product Name Single Zener Diodes 2.43V 500MW Zener Diode Diodes - Zener - Single - DDZ2V4ASF-7 Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-323; SOD-323F SOD-323; SOD-323F SOD-323; SOD-323F-2 SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS
ZZT 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data